EN
  • EN
  • DE

HMC435MS8G

Part No HMC435MS8G
Manufacturer Hittite
Catalog RF Switches
Description SPDT NON-REFLECTIVE SWITCH, DC - 4.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hittite
Win Source Part Number 1181288-HMC435MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC435MS8G CAD Model

Description

The HMC435MS8G from Hittite is a GaAs pHEMT MMIC SP4T switch in a miniature MSOP8G surface mount package. This switch is ideal for a variety of applications in RF and microwave systems, offering excellent performance and versatility.

Applications

  • Test and Measurement Equipment: Used in signal routing and switching matrices in automated test systems.
  • Microwave Radios: Integrated into transceiver front-ends for antenna selection and signal path control.
  • Satellite Communication Systems: Employed in LNBs (Low Noise Block converters) and satellite receivers.
  • Military and Aerospace: Utilized in radar systems and communication networks for high-reliability switching.
  • Wireless Infrastructure: Used in base stations for signal routing and antenna diversity applications.

Features

  • Low Insertion Loss: Typically 0.8 dB at 6 GHz, ensuring minimal signal attenuation.
  • High Isolation: Provides >28 dB isolation at 6 GHz, preventing signal leakage between ports.
  • Fast Switching Speed: Offers a switching time of 5 ns, enabling rapid signal routing.
  • Positive Control Voltage: Operates with a positive control voltage, simplifying integration with digital control systems.
  • Miniature Package: Available in a small MSOP8G package, saving valuable board space.
  • Wideband Operation: Covers a broad frequency range, making it suitable for various applications.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  • Reduced Board Space: Miniature package allows for compact designs, enabling higher density layouts.
  • Simplified Integration: Positive control voltage simplifies interfacing with control circuitry.
  • Increased Reliability: Robust design and GaAs pHEMT technology ensure high reliability and long-term performance.
  • Versatile Application: Wideband operation and excellent RF characteristics make it suitable for diverse applications.

Additional Details

The HMC435MS8G is fabricated using a GaAs pHEMT process, ensuring high performance and reliability. It operates from a single positive supply voltage. The switch is controlled by two digital control lines, allowing for easy selection of the desired signal path. The MSOP8G package provides excellent thermal performance and is suitable for automated assembly processes. This switch is designed for operation over a wide temperature range, making it suitable for harsh environments.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess