EN
  • EN
  • DE

NCP5389MNR2G

Part No NCP5389MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 2/3 Phase Buck Controller for VR11 Pentium IV Processor Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Controller, Intel Pentium IV
Voltage - Input 10.8 V ~ 13.2 V
Number of Outputs 3
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 1230364-NCP5389MNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP5389
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Indonesia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP5389MNR2G CAD Model

Description

ON Semiconductor NCP5389MNR2G Product Overview

The NCP5389MNR2G is a high-performance, multi-phase pulse width modulation (PWM) controller designed by ON Semiconductor, tailored for precision voltage regulation in modern computing applications. This advanced controller is an integral component in the power management systems of motherboards, graphics cards, servers, and other devices that require stable and efficient power delivery to the CPU or GPU.

Key Features

  • Multi-Phase Operation: The NCP5389MNR2G supports multi-phase operation, which helps in distributing the thermal load across multiple power components, resulting in better thermal performance and enhanced system reliability.
  • High-Efficiency Design: This controller is engineered for high efficiency, which is crucial for reducing power loss, minimizing heat generation, and extending the lifespan of electronic components.
  • Integrated Drivers: It comes with integrated gate drivers that provide robust and efficient driving capabilities for external MOSFETs, simplifying the design and reducing external component count.
  • Adaptive Voltage Positioning (AVP): The NCP5389MNR2G employs AVP to dynamically adjust the output voltage in response to load changes, ensuring optimal performance under varying operating conditions.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance and efficiency of the power supply based on specific application needs.

Applications

The versatility of the NCP5389MNR2G makes it suitable for a wide range of applications, including:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Graphics Cards
  • Embedded Systems
  • Workstations

Technical Specifications

With a compact footprint, the NCP5389MNR2G is available in a QFN-52 package, ensuring a minimal space requirement on the PCB. It operates over a wide input voltage range and is designed to withstand the rigorous demands of high-performance computing environments.

Conclusion

The ON Semiconductor NCP5389MNR2G PWM controller is a state-of-the-art solution for sophisticated power management. Its combination of efficiency, reliability, and flexibility makes it an excellent choice for designers seeking to enhance the power delivery systems in their next-generation computing devices.

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7025 $59.5875
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2659 $291.1570
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess