EN
  • EN
  • DE

NCP5393AMNR2G

Part No NCP5393AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC PHASE CONTROLLER 2/3/4 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Processor
Operating Supply Current 25mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 060038-NCP5393AMNR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP5393AMNR2G CAD Model

Description

Product Overview: NCP5393AMNR2G by ON Semiconductor

The NCP5393AMNR2G is a high-performance, multi-phase buck controller designed by ON Semiconductor to meet the rigorous power supply requirements of modern microprocessors and graphics processors. This advanced controller is specifically engineered to provide precise voltage regulation, exceptional efficiency, and enhanced power management for computing applications.

At the heart of the NCP5393AMNR2G lies its multi-phase operation, which is capable of delivering stable and clean power to the CPU or GPU. This method of power delivery significantly improves the thermal performance and reduces the amount of stress on individual components, leading to extended product life and reliability. The device supports a wide range of output voltages, making it versatile for various applications.

The NCP5393AMNR2G incorporates an array of features that cater to the needs of high-performance computing systems. It offers a differential voltage sensing mechanism that ensures precise voltage regulation, regardless of IR drops in the PCB traces. This is critical for maintaining the stability of the processor under varying load conditions. Additionally, the controller is equipped with an I<sup>2C-compatible SMBus interface, which allows for programmable control and real-time system monitoring, further enhancing its adaptability in complex systems.

ON Semiconductor has also prioritized safety and protection in the design of the NCP5393AMNR2G. The device includes over-voltage, under-voltage, and over-temperature protection features that safeguard the system from potential damage due to abnormal operating conditions. Furthermore, the NCP5393AMNR2G boasts an efficient power-saving mode that reduces power consumption during light-load conditions, contributing to the overall energy efficiency of the system.

With its robust design and advanced features, the NCP5393AMNR2G is an excellent choice for system designers looking to optimize power management in their high-performance computing solutions. Its compact package and compatibility with industry-standard protocols make it a flexible and reliable option for a wide range of applications.

For detailed specifications and application support, designers and engineers are encouraged to consult the comprehensive datasheet provided by ON Semiconductor, which offers in-depth technical information to facilitate the integration of the NCP5393AMNR2G into their designs.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1823 $64.2761
16+ $7.5341 $120.5456
24+ $7.2996 $175.1904
33+ $7.0640 $233.1120
43+ $6.8284 $293.6212
57+ $6.1215 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess