The NCP605MN50T2G is a high-performance, low-dropout voltage regulator from ON Semiconductor, designed to deliver a steady 5V output from a wider input voltage range. This regulator is perfect for a variety of applications, including but not limited to consumer electronics, automotive, and industrial systems where a stable voltage supply is crucial for the operation of sensitive electronic circuits.
Key Features
- Output Voltage: 5V fixed output with an accuracy of ±2% over the entire temperature, line, and load range, ensuring reliable performance under varying conditions.
- High Efficiency: Low dropout voltage allows for higher efficiency, making it suitable for battery-powered devices where extending battery life is essential.
- Current Capacity: Capable of delivering up to 150 mA of continuous output current, sufficient for powering small to medium-sized electronic components.
- Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating, enhancing the product's longevity and reliability.
- Package: Available in a compact TSOP-5 package, which is ideal for space-constrained applications.
Applications
The NCP605MN50T2G is suitable for a wide range of applications, including:
- Portable and battery-powered equipment
- Microcontroller power supply
- Consumer electronics such as cameras, PDAs, and personal media players
- Automotive applications that require a stable 5V rail
- Point-of-load applications in industrial systems
Product Specifications
Parameter
Value
Output Voltage (V)
5
Output Current (A)
0.15
Dropout Voltage (Typical)
0.17V @ 150mA
Package
TSOP-5
Operating Temperature Range
-40°C to +85°C
With its precise output voltage, low dropout, and robust protection features, the NCP605MN50T2G from ON Semiconductor is an excellent choice for designers looking for a reliable voltage regulator for their next project.