EN
  • EN
  • DE

NCP6121S52MNR2G

Part No NCP6121S52MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR MULTIPHASE VR12 52-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12
Voltage - Input 5 V to 13.2 V
Number of Outputs 2
Mounting SMD (SMT)
Case / Package 52-QFN (6x6)
Win Source Part Number 120079-NCP6121S52MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP6121S52MNR2G CAD Model

Description

ON Semiconductor NCP6121S52MNR2G Overview

The NCP6121S52MNR2G is a high-performance, multi-phase PWM controller designed by ON Semiconductor, catering to the demanding requirements of core power supply systems in high-performance CPUs, GPUs, and memory devices. This sophisticated component is engineered to provide precise voltage regulation, enhanced power efficiency, and robust power management, making it an ideal solution for advanced computing and gaming applications, as well as high-end servers and networking equipment.

Key Features

  • Multi-Phase Operation: The controller supports multi-phase operation, which significantly improves thermal performance and reduces the output voltage ripple, providing stable power to sensitive electronic components.
  • High-Efficiency: Designed with efficiency in mind, the NCP6121S52MNR2G ensures minimal power loss and heat generation, which is crucial for maintaining the longevity and reliability of high-performance systems.
  • Digital Programmability: The device offers programmable features such as voltage identification (VID), enabling precise control over the output voltage for dynamic voltage scaling.
  • Advanced Protection: It includes a comprehensive suite of protection features, such as over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the system against various fault conditions.

Applications

The NCP6121S52MNR2G is well-suited for a variety of applications that require robust power delivery and fine voltage control, including:

  • High-Performance Computing (HPC) Systems
  • Gaming and Enthusiast PCs
  • Workstations
  • Graphics Processing Units (GPUs)
  • Server Motherboards
  • Networking and Telecommunication Equipment

Technical Specifications

The controller operates with an input voltage range suitable for modern computing systems and supports a wide range of output voltages to accommodate various processor requirements. It comes in a space-saving package that is designed to fit into compact PCB layouts, ensuring that it can be integrated into systems where space is at a premium.

For detailed technical specifications, datasheets, and support documentation, interested parties should visit ON Semiconductor's official website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4177 $56.7080
90+ $1.1632 $104.6880
135+ $1.1269 $152.1315
185+ $1.0905 $201.7425
240+ $1.0542 $253.0080
320+ $0.9451 $302.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,869 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess