EN
  • EN
  • DE

NCP6343XFCCT1G

Part No NCP6343XFCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC CONV SYNC BUCK FCDCA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 1.4V
Current - Output 3A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (1.34x1.99)
Base Product Number NCP6343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372175-NCP6343XFCCT1G
Ultra Librarian 3D Model Ultra Librarian NCP6343XFCCT1G CAD Model

Description

Introducing the NCP6343XFCCT1G from ON Semiconductor

The NCP6343XFCCT1G is a cutting-edge power management integrated circuit (PMIC) from ON Semiconductor, designed to deliver efficient and reliable performance for a variety of applications. As a testament to ON Semiconductor's commitment to innovation and quality, this product is engineered to meet the stringent demands of modern electronic devices.

Key Features

  • High Efficiency: The NCP6343XFCCT1G boasts a high level of efficiency, which is critical for extending battery life in portable devices. This efficiency is achieved through advanced design techniques and high-quality components.
  • Compact Size: With its small footprint, this PMIC is ideal for space-constrained applications. It enables designers to minimize the size of their power management solutions without compromising on performance.
  • Versatility: The device is designed to be flexible and can be used in a range of applications, including smartphones, tablets, and other portable electronics that require efficient power management.
  • Thermal Management: The NCP6343XFCCT1G is equipped with excellent thermal management capabilities, ensuring that it operates within safe temperature ranges even under high load conditions.
  • Protection Features: Built-in protection features safeguard the device and the end application from various electrical hazards such as over-current, over-voltage, under-voltage, and thermal overload.

Applications

The versatility of the NCP6343XFCCT1G makes it suitable for a broad array of applications. It is particularly well-suited for powering CPUs, memory, and other critical components in portable devices. Its ability to provide stable and efficient power makes it an indispensable component in the design of modern electronic devices.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCP6343XFCCT1G is no exception. This PMIC is manufactured to the highest standards, ensuring both reliability and performance. Customers can trust this product to deliver consistent operation over a wide range of conditions and throughout an extended operational lifespan.

For designers and engineers looking for a power management solution that combines efficiency, compactness, and reliability, the NCP6343XFCCT1G from ON Semiconductor is an excellent choice. Its advanced features and robust design make it the go-to PMIC for powering the next generation of electronic devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess