EN
  • EN
  • DE

NCP6356BSFCCT1G

Part No NCP6356BSFCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Synchronous Rectifier Yes
Base Product Number NCP6356
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928907-NCP6356BSFCCT1G
Ultra Librarian 3D Model Ultra Librarian NCP6356BSFCCT1G CAD Model

Description

ON Semiconductor NCP6356BSFCCT1G: High-Efficiency, Compact, Integrated Synchronous Buck Regulator

The ON Semiconductor NCP6356BSFCCT1G is a state-of-the-art, high-efficiency synchronous buck regulator designed for portable and compact applications. This advanced power management IC is tailored to meet the stringent power requirements of modern portable devices such as smartphones, tablets, and other handheld electronics. The NCP6356BSFCCT1G integrates a pulse-width modulation (PWM) controller, high-side and low-side switches, providing a complete power conversion solution that minimizes external component count and board space.

With its wide input voltage range of 2.7V to 5.5V, the NCP6356BSFCCT1G is versatile enough to operate from a variety of power sources, including single-cell lithium-ion batteries. The device is capable of delivering up to 3A of continuous output current, ensuring sufficient power for demanding applications. Its high switching frequency (up to 3MHz) allows the use of small, low-profile inductors and capacitors, further reducing the overall solution size and enhancing system power density.

The NCP6356BSFCCT1G boasts impressive efficiency, thanks to its low RDS(on) integrated MOSFETs and optimized control architecture. This efficiency not only extends battery life but also reduces thermal challenges, making it ideal for space-constrained and thermally sensitive applications. Additionally, the regulator features a programmable soft-start function to minimize inrush current during startup, contributing to system stability and reliability.

Protection features are paramount in power management, and the NCP6356BSFCCT1G does not disappoint. It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD) to safeguard the device and the system it powers from various fault conditions. The regulator also supports power-saving modes, such as automatic PFM/PWM mode transitioning, to optimize efficiency across the entire load range.

Available in a compact, space-saving 8-pin WDFN package, the NCP6356BSFCCT1G is designed for easy integration into modern electronic designs. Its advanced features, high efficiency, and compact footprint make it an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8099 $61.2891
21+ $5.5879 $117.3459
33+ $5.4135 $178.6455
45+ $5.2391 $235.7595
58+ $5.0635 $293.6830
77+ $4.5403 $349.6031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess