EN
  • EN
  • DE

NCP662SQ18T1G

Part No NCP662SQ18T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.1A SC82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.7V @ 100mA
Output Current 100mA
Operating Supply Current 1μA to 6μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.5V @ 100mA
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 100819-NCP662SQ18T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP662SQ18T1G CAD Model

Description

ON Semiconductor NCP662SQ18T1G Voltage Regulator

The ON Semiconductor NCP662SQ18T1G is a highly efficient, low dropout (LDO) linear voltage regulator designed to deliver a fixed output of 1.8V. This compact and reliable component is an excellent choice for portable applications where space is at a premium and power efficiency is crucial.

With an input voltage range from 2.5V to 6.0V, the NCP662SQ18T1G is versatile enough to operate in a variety of systems, ensuring a stable and consistent output even when the input supply is less than ideal. This makes it particularly suitable for battery-powered devices, as it can continue to provide a regulated output as the battery voltage declines.

The device boasts an impressive dropout voltage of just 120mV at 150mA, which means it can maintain its output voltage even when the supply voltage is very close to the output voltage, thus maximizing battery life. Additionally, the NCP662SQ18T1G offers an output current up to 150mA, which is sufficient for many low-power applications such as microcontrollers, sensors, and other integrated circuits.

One of the key features of this LDO is its thermal shutdown and current limit protections, which safeguard the device and the system from over-current and over-temperature conditions. This ensures long-term reliability and stability of both the regulator and the application it is used in.

The NCP662SQ18T1G comes in a space-saving, 5-pin TSOP-5 package, which is not only ideal for compact designs but also for automated assembly processes. Its small footprint allows designers to optimize board space without compromising on performance.

Moreover, the regulator offers a low quiescent current, which is beneficial for battery-operated devices as it helps in reducing the overall power consumption when the device is in standby mode. The combination of low dropout, high efficiency, and low quiescent current makes the NCP662SQ18T1G a power-conserving choice for modern electronic applications.

In summary, the ON Semiconductor NCP662SQ18T1G is a reliable, efficient, and compact solution for applications requiring a stable 1.8V supply. Its robust protection features and low-power consumption make it an ideal choice for designers looking to enhance the performance and longevity of their portable and battery-operated devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5276 $50.1220
235+ $0.4330 $101.7550
360+ $0.4194 $150.9840
495+ $0.4059 $200.9205
640+ $0.3924 $251.1360
855+ $0.3518 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess