EN
  • EN
  • DE

NCP693HMN10TCG

Part No NCP693HMN10TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 1A 6UDFN / LDO Regulator Pos 1V 1A 6-Pin UDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 1V
Voltage Dropout (Maximum) 1.45V @ 1A
Output Current 1A
Operating Supply Current 90μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-UFDFN Exposed Pad
Manufacturer Package 6-UDFN (1.8x2)
Win Source Part Number 790616-NCP693HMN10TCG
Popularity Medium
Supply and Demand Status Limited
Family Name NCP693
Introduction Date September 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP693HMN10TCG CAD Model

Description

ON Semiconductor NCP693HMN10TCG Overview

The NCP693HMN10TCG is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, catering to a wide range of applications requiring stable and reliable power supply. This efficient linear voltage regulator offers a fixed output voltage of 1.0V, suitable for low-voltage operations in modern electronic devices.

Key Features

  • Output Voltage: The device provides a stable 1.0V output, which is crucial for sensitive electronics that require precise voltage levels for optimal performance.
  • High Accuracy: With an accuracy level of ±1%, the NCP693HMN10TCG ensures that the output voltage remains within a tight range, minimizing the risk of device malfunction due to power variances.
  • Low Dropout: The low dropout feature of this regulator means it can continue to provide a stable output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of power usage in battery-operated devices.
  • Current Capacity: It is capable of delivering up to 300 mA of continuous output current, making it suitable for a variety of low-power applications.
  • Thermal Protection: The NCP693HMN10TCG includes an over-temperature shutdown mechanism that protects the device and the connected components from damage due to excessive heat.
  • Overcurrent Protection: Built-in current limit features prevent damage from overcurrent conditions, ensuring long-term reliability and safety.

Applications

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supply
  • Handheld medical equipment
  • Consumer electronics

Package and Quality

The NCP693HMN10TCG comes in a compact, surface-mountable DFN6 package, which is ideal for space-constrained applications. The small footprint does not compromise its performance, making it an excellent choice for portable and miniature devices. ON Semiconductor's commitment to quality ensures that this voltage regulator is manufactured to the highest standards, offering both reliability and performance for a wide array of electronic products.

With its combination of features, the NCP693HMN10TCG stands out as a versatile power management solution from ON Semiconductor, designed to meet the stringent requirements of today's electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess