The NCP698SQ15T1G from ON Semiconductor is a high-performance, fixed output voltage regulator designed for use in a variety of applications. This regulator offers a stable 1.5V output with an impressive accuracy of ±2%, ensuring reliable operation for sensitive electronic devices.
Key Features:
- Output Voltage: Fixed 1.5V output suitable for a wide range of low-voltage applications.
- High Accuracy: Maintains output voltage within ±2%, providing a stable power supply even under varying conditions.
- Low Dropout Voltage: The low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
- Current Capability: Capable of supplying up to 150 mA of output current, making it suitable for powering small to medium-sized loads.
- Thermal Shutdown Protection: Features built-in thermal shutdown protection to prevent damage from overheating.
- Overcurrent Protection: Equipped with overcurrent protection to safeguard the device and the load from excessive current draw.
- Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, contributing to energy savings.
- Package: Available in a space-saving, 5-pin TSOP-5 package, ideal for compact designs.
Applications:
The NCP698SQ15T1G voltage regulator is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication systems
- Microcontroller power supplies
- Personal electronics
- Medical devices
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the NCP698SQ15T1G is no exception. This voltage regulator is designed to meet the stringent requirements of industrial and consumer electronic products, ensuring a reliable power solution for your application.
Ordering Information:
To order or inquire about the NCP698SQ15T1G voltage regulator, visit the ON Semiconductor website or contact an authorized distributor. Ensure your designs are powered efficiently and reliably with the NCP698SQ15T1G.