EN
  • EN
  • DE

NCP715SQ25T2G

Part No NCP715SQ25T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 50MA SC88A  /  Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.45V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 4.2 µA
Current - Supply (Max) 5.8 µA
PSRR 60dB (100kHz)
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NCP715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1126952-NCP715SQ25T2G
Ultra Librarian 3D Model Ultra Librarian NCP715SQ25T2G CAD Model

Description

ON Semiconductor NCP715SQ25T2G Voltage Regulator

The NCP715SQ25T2G is a high-performance, low-dropout voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply in a wide range of electronic applications. This voltage regulator is known for its low power consumption and high accuracy, making it an ideal choice for battery-powered devices, where energy efficiency is paramount.

Key Features and Benefits

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is suitable for powering low-voltage logic and analog circuits.
  • High Accuracy: With an output voltage accuracy of ±1%, the NCP715SQ25T2G ensures precise voltage regulation for sensitive electronic components.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: It features a very low quiescent current of typically 3 µA, which is beneficial for reducing standby power consumption and extending battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator and the overall system from overheating.
  • Current Limit: Built-in current limit protection prevents damage to the regulator during overload conditions.
  • Small Form Factor: The NCP715SQ25T2G comes in a compact 4-bump wafer level chip scale package (WLCSP), making it suitable for space-constrained applications.

Applications

The versatility of the NCP715SQ25T2G voltage regulator allows it to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for IoT devices
  • Handheld medical equipment
  • Consumer electronics such as cameras, GPS, and smart wearables

ON Semiconductor's commitment to quality and performance is evident in the NCP715SQ25T2G, making it a reliable choice for designers looking to incorporate a stable power solution into their next project. With its combination of features, it addresses the critical needs of power efficiency and space saving in modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess