Product Description: NCP785AH150T1G
The NCP785AH150T1G from ON Semiconductor is a positive fixed linear voltage regulator that provides a stable output voltage of 15V with a maximum output current of 10mA. It has a wide input voltage range of 60V to 450V, making it suitable for a variety of applications, including battery-powered devices, industrial control systems, and automotive electronics.
The NCP785AH150T1G is a three-terminal device with input, output, and ground pins. It is packaged in a SOT-89-3 surface mount package, which makes it easy to use and assemble.
The NCP785AH150T1G features a number of key benefits, including:
Wide input voltage range of 60V to 450V
Stable output voltage of 15V
Maximum output current of 10mA
Low quiescent current of 18µA
High line and load regulation
Current limit and thermal shutdown protection
Small SOT-89-3 surface mount package
The NCP785AH150T1G is an ideal solution for a variety of applications, including:
Battery-powered devices
Industrial control systems
Automotive electronics
Medical devices
Test and measurement equipment
Power supplies
Consumer electronics
Applications:
Battery-powered devices: The NCP785AH150T1G can be used to regulate the voltage from a battery to provide a stable and reliable power source for battery-powered devices, such as portable medical devices, industrial sensors, and consumer electronics.
Industrial control systems: The NCP785AH150T1G can be used to regulate the voltage in industrial control systems, such as motor controllers, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
Automotive electronics: The NCP785AH150T1G can be used to regulate the voltage in automotive electronics, such as body control modules, entertainment systems, and safety systems.
Medical devices: The NCP785AH150T1G can be used to regulate the voltage in medical devices, such as patient monitors, pacemakers, and infusion pumps.
Test and measurement equipment: The NCP785AH150T1G can be used to regulate the voltage in test and measurement equipment, such as oscilloscopes, power supplies, and signal generators.
Power supplies: The NCP785AH150T1G can be used to regulate the voltage in power supplies, such as linear regulators, switching regulators, and battery chargers.
Consumer electronics: The NCP785AH150T1G can be used to regulate the voltage in consumer electronics, such as set-top boxes, digital cameras, and smartphones.
Features:
Wide input voltage range of 60V to 450V
Stable output voltage of 15V
Maximum output current of 10mA
Low quiescent current of 18µA
High line and load regulation
Current limit and thermal shutdown protection
Small SOT-89-3 surface mount package
Benefits:
The wide input voltage range of the NCP785AH150T1G makes it suitable for a variety of applications, including battery-powered devices and industrial control systems.
The stable output voltage of the NCP785AH150T1G ensures that sensitive electronics receive a constant and reliable power source.
The low quiescent current of the NCP785AH150T1G makes it ideal for battery-powered devices, as it minimizes the power consumption of the regulator circuit.
The high line and load regulation of the NCP785AH150T1G ensures that the output voltage remains stable even when the input voltage or load current varies.
The current limit and thermal shutdown protection features of the NCP785AH150T1G protect the device from damage in the event of overload or overheating.
The small SOT-89-3 surface mount package of the NCP785AH150T1G makes it easy to use and assemble.
Overall, the NCP785AH150T1G is a versatile and reliable linear voltage regulator that is suitable for a wide variety of applications.