EN
  • EN
  • DE

NCP81101MNTXG

Part No NCP81101MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR 1PH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number NCP81101
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 498570-NCP81101MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81101MNTXG CAD Model

Description

ON Semiconductor NCP81101MNTXG: A High-Efficiency Power Management Solution

The NCP81101MNTXG is a cutting-edge power management integrated circuit (PMIC) developed by ON Semiconductor, designed to cater to the demanding needs of modern electronics. This PMIC is a versatile solution that can be used in a variety of applications, including computing, networking, and consumer electronics, where efficient power conversion and regulation are critical.

Robust Feature Set

The NCP81101MNTXG is packed with features that ensure stable and reliable power delivery to the most sensitive components. It is a multi-phase buck controller that provides precise voltage regulation, essential for the operation of high-performance CPUs and GPUs. The device supports a wide input voltage range, catering to systems with different power requirements.

Efficiency and Performance

With an emphasis on efficiency, the NCP81101MNTXG is designed to minimize power losses, thereby reducing heat generation and improving system longevity. Its advanced control algorithms enable fast transient response, maintaining voltage stability even under rapid load changes. This is crucial for high-performance applications where consistent power delivery is a must for optimal operation.

Advanced Technologies

ON Semiconductor's NCP81101MNTXG incorporates several proprietary technologies that enhance its performance. These include adaptive voltage positioning (AVP) and differential remote voltage sensing, which ensure tight voltage regulation and better load-line accuracy. Additionally, the device features programmable switching frequency and phase shedding, which help in optimizing efficiency across various load conditions.

Design Flexibility

The PMIC's compact size and leadless package make it an excellent choice for space-constrained applications. Designers will appreciate the flexibility provided by its configurable parameters, allowing them to tailor the power solution to their specific needs. The NCP81101MNTXG also integrates protection features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the system from potential damage caused by abnormal operating conditions.

Conclusion

Overall, the NCP81101MNTXG from ON Semiconductor stands out as a high-performance power management solution that offers a blend of efficiency, precision, and flexibility. Its robust feature set and advanced technologies make it a go-to choice for engineers looking to enhance the power delivery systems in their next-generation electronic products.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3335 $60.0075
110+ $1.0942 $120.3620
165+ $1.0600 $174.9000
230+ $1.0258 $235.9340
295+ $0.9916 $292.5220
390+ $0.8890 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,093 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess