EN
  • EN
  • DE
  • IT

NCP81102MNTWG

Part No NCP81102MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NCP81102
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251266-NCP81102MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP81102MNTWG CAD Model

Description

ON Semiconductor NCP81102MNTWG Overview

The NCP81102MNTWG from ON Semiconductor is a highly integrated and efficient power management IC designed for use in various computing applications. This advanced multi-phase buck controller is specifically tailored for CPU core power supplies, offering precise voltage regulation and excellent transient response to meet the demanding needs of modern processors.

Key Features

  • Multi-Phase Operation: The NCP81102MNTWG supports multi-phase operation, which enables it to deliver high current outputs with reduced ripple, improved thermal performance, and enhanced power efficiency.
  • Voltage Regulation: It offers precision voltage regulation with adaptive voltage positioning (AVP), ensuring that the CPU receives a stable and accurate supply of power under varying load conditions.
  • High Efficiency: The device is designed to operate with high efficiency across a wide load range, making it an ideal solution for power-sensitive applications.
  • Programmable Switching Frequency: The switching frequency of the NCP81102MNTWG is programmable, allowing designers to optimize the trade-off between efficiency and component size.
  • Power Saving Modes: It incorporates power-saving features such as diode emulation and phase shedding, which help to minimize power consumption under light load conditions.
  • Protection Features: The IC includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure reliable operation and extend the life of the end product.

Applications

The NCP81102MNTWG is suitable for a variety of applications where efficient power management is critical. It is commonly used in:

  • Desktop and laptop computers
  • Workstations and servers
  • High-performance gaming systems
  • Embedded computing systems

Package and Availability

The ON Semiconductor NCP81102MNTWG is offered in a compact QFN-36 package, which is optimized for space-constrained applications. Its design enables easy integration into system designs, providing a robust and reliable power management solution. For detailed specifications, application notes, and ordering information, customers can visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8602 $60.2140
165+ $0.7059 $116.4735
255+ $0.6838 $174.3690
350+ $0.6617 $231.5950
455+ $0.6396 $291.0180
605+ $0.5735 $346.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess