EN
  • EN
  • DE

NCP81108AMNTXG

Part No NCP81108AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING VOLTAGE REGULATOR / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (5x5)
Base Product Number NCP81108
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887042-NCP81108AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81108AMNTXG CAD Model

Description

Introducing the NCP81108AMNTXG Power Management IC from ON Semiconductor

The NCP81108AMNTXG is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IC is specifically engineered to meet the demanding needs of modern electronics, providing precise power control and management to ensure stability and efficiency in a variety of applications.

Key Features

  • Versatile Power Solution: The NCP81108AMNTXG is equipped to handle a wide range of voltages, making it an ideal choice for diverse electronic devices.
  • High-Efficiency Operation: With its advanced design, this PMIC operates with high efficiency, which translates to energy savings and prolonged battery life in portable applications.
  • Robust Protection Features: The device includes multiple protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system against potential damage.
  • Compact Package: The IC comes in a compact, space-saving package, which is crucial for modern electronics where board space is at a premium.

Applications

The versatility of the NCP81108AMNTXG makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Notebook and desktop computers
  • Graphics cards and gaming consoles
  • Telecommunications equipment
  • Server and networking infrastructure
  • Industrial and automotive systems

Performance and Reliability

ON Semiconductor's NCP81108AMNTXG is designed with performance and reliability in mind. It ensures stable power delivery under varying conditions, which is critical for high-performance computing and industrial applications. Users can trust this PMIC to deliver consistent performance and to protect their investment in sophisticated electronics.

Environmental Considerations

Committed to environmental stewardship, ON Semiconductor has designed the NCP81108AMNTXG to meet current energy efficiency standards. The company's focus on sustainability means that choosing this PMIC is not only good for your electronics but also better for the planet.

In conclusion, the NCP81108AMNTXG from ON Semiconductor represents a blend of innovation, efficiency, and reliability. Whether you're designing a new piece of consumer electronics or looking to upgrade the power management system in an industrial setup, this PMIC is an excellent choice that will not disappoint.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess