EN
  • EN
  • DE

NCP81111MNI0TXG

Part No NCP81111MNI0TXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 32QFN / - Controller, Intel VR12.5, VR12.6 Voltage Regulator IC 1 Output 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer onsemi
Packaging Reel - TR
Applications Controller, Intel VR12.5, VR12.6
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Temperature Range - Operating -10°C ~ 100°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NCP81111
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1320608-NCP81111MNI0TXG
Ultra Librarian 3D Model Ultra Librarian NCP81111MNI0TXG CAD Model

Description

The NCP81111MNI0TXG is a high-performance, multi-phase pulse width modulation (PWM) controller designed by ON Semiconductor for precision voltage regulation in computing applications. This advanced controller is specifically tailored for powering high-performance CPUs, GPUs, and DDR memory, where stable and efficient power delivery is crucial for optimal system performance.

The NCP81111MNI0TXG incorporates a range of features that make it a standout choice for power management solutions. It supports a multi-phase operation, allowing for excellent load current distribution and thermal balancing across power stages. This not only improves the power efficiency but also enhances the reliability and longevity of the system by reducing hotspots.

With its integrated gate drivers, the NCP81111MNI0TXG ensures efficient driving of the power stage MOSFETs, resulting in reduced switching losses and improved overall efficiency. The device also features a high-precision voltage regulator that delivers accurate output voltage, which is critical for maintaining the stability of high-speed digital circuits.

The controller's adaptive voltage positioning (AVP) and active voltage positioning (AVP) algorithms dynamically adjust the output voltage in response to load transients, ensuring a stable power supply even under rapidly changing load conditions. Additionally, the NCP81111MNI0TXG offers a range of programmable features such as frequency, overcurrent protection, and voltage thresholds, providing designers with the flexibility to tailor the power solution to specific application requirements.

ON Semiconductor's NCP81111MNI0TXG comes in a compact, lead-free package that is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications. Its robust design and advanced features make it an ideal choice for powering the next generation of high-performance computing platforms.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6212 $50.6968
34+ $2.9713 $101.0242
53+ $2.8784 $152.5552
72+ $2.7856 $200.5632
93+ $2.6927 $250.4211
125+ $2.4142 $301.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess