EN
  • EN
  • DE
  • IT

NCP81162

Part No NCP81162
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 733048-NCP81162
Manufacturer Homepage www.onsemi.com
Manufacturer ON Semiconductor
Reference case QFN
Reference Date Code 12+
Ultra Librarian 3D Model Ultra Librarian NCP81162 CAD Model

Description

Introducing the NCP81162 Power Management IC from ON Semiconductor

The NCP81162 is a cutting-edge power management integrated circuit (IC) designed by ON Semiconductor, a leader in the semiconductor industry. This high-performance product is tailored for precision and efficiency in various power supply applications, making it an ideal choice for designers looking to enhance their systems with reliable and innovative technology.

Key Features of the NCP81162

  • Voltage Regulation: The NCP81162 provides accurate voltage regulation, ensuring stable power delivery to sensitive components. This feature is critical for maintaining the performance and longevity of electronic systems.
  • Multi-Phase Operation: With its multi-phase operation capability, the NCP81162 can efficiently distribute the power load across multiple phases, reducing stress on individual components and improving overall system reliability.
  • Digital Interface: The inclusion of a digital interface allows for seamless communication with the system's microcontroller or processor. This enables precise control over the power management functions and real-time monitoring of system performance.
  • Adaptive Voltage Positioning (AVP): The NCP81162's AVP technology adjusts the output voltage as a function of the load current, which minimizes power loss and improves the transient response of the power supply.
  • Thermal Management: ON Semiconductor has equipped the NCP81162 with advanced thermal management features to ensure it operates within safe temperature ranges, even under high load conditions.
  • Protection Features: The device comes with a suite of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protections, safeguarding both the IC and the system it powers.

Applications

The NCP81162 is versatile and can be employed in a variety of applications, such as:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Graphics cards and gaming consoles
  • DC-DC power converters

Engineers and designers can rely on the NCP81162 for its robust design, precision power management, and ON Semiconductor's commitment to quality. Whether it's for consumer electronics or industrial systems, the NCP81162 is a smart choice for any power supply design project.

For more detailed specifications and application notes, visit ON Semiconductor's official website or contact their support team to ensure the NCP81162 meets your design requirements.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess