EN
  • EN
  • DE
  • IT

NCP81203P

Part No NCP81203P
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740420-NCP81203P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81203P CAD Model

Description

ON Semiconductor NCP81203P Multi-Phase PWM Controller

The NCP81203P from ON Semiconductor is a state-of-the-art multi-phase Pulse Width Modulation (PWM) controller designed for precision voltage regulation in high-performance computing systems and other demanding applications. This advanced controller is engineered to meet the stringent power requirements of modern CPUs, GPUs, and other ASICs, providing stable and efficient power delivery.

Key Features:

  • Multi-Phase Operation: The NCP81203P supports multiple phases for improved thermal performance and reduced output voltage ripple, ensuring high efficiency and excellent transient response.
  • High Precision: With its integrated high-precision differential amplifier, the NCP81203P provides accurate voltage sensing, crucial for the tight voltage regulation required by modern microprocessors.
  • Adaptive Voltage Positioning (AVP): This feature dynamically adjusts the output voltage as a function of the load current to minimize power dissipation and improve system efficiency.
  • I<sup>2C Interface: The built-in I<sup>2C interface allows for flexible and programmable control over the device, enabling customization of features such as voltage levels, operation modes, and fault reporting.
  • Robust Protection Features: The NCP81203P is equipped with a comprehensive suite of protection features, including over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the system against a range of fault conditions.
  • Power Saving Modes: It incorporates advanced power-saving modes, including diode emulation and phase shedding, to reduce power consumption under light load conditions.

Applications:

The NCP81203P is ideally suited for high-performance computing and can be used in a variety of applications, including:

  • Desktop and Server Motherboards
  • Graphics Cards
  • Workstations
  • Embedded Systems
  • Networking and Telecommunications Equipment

ON Semiconductor's NCP81203P multi-phase PWM controller is a cutting-edge solution that provides designers with the performance, flexibility, and reliability needed to develop the next generation of power regulation systems. With its advanced features and robust design, the NCP81203P is an excellent choice for any application requiring precise power control.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7639 $58.0419
51+ $2.2673 $115.6323
79+ $2.1968 $173.5472
109+ $2.1252 $231.6468
141+ $2.0547 $289.7127
189+ $1.8422 $348.1758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,170 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess