EN
  • EN
  • DE
  • IT

NCP81203PMNTXG

Part No NCP81203PMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR IMVP8 3+2 NOTEBOOK QFN / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number NCP81203
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 498578-NCP81203PMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81203PMNTXG CAD Model

Description

ON Semiconductor NCP81203PMNTXG - Multiphase PWM Controller

The ON Semiconductor NCP81203PMNTXG is a state-of-the-art multiphase PWM controller designed for high-performance computing and graphics processor power supplies. This versatile controller integrates all the necessary features to accurately and efficiently manage power delivery in demanding applications.

Engineered to provide precise voltage regulation, the NCP81203PMNTXG employs a multiphase architecture that can be configured to operate in 1, 2, or 3-phase modes, depending on the system requirements. This flexibility allows for the optimization of thermal management and efficiency, ensuring top-notch performance across a wide range of operating conditions.

The controller boasts an impressive array of features, such as differential voltage sensing, which enhances the accuracy of voltage regulation, and adaptive voltage positioning (AVP) that dynamically adjusts the output voltage in response to load transients, minimizing output capacitance and improving system response.

In addition to its high precision, the NCP81203PMNTXG supports Serial VID Interface (SVI2) communication, allowing for seamless integration with the latest processors and enabling fine-grained control over voltage settings and power states. This level of control is critical for achieving the power efficiency required in modern computing environments.

ON Semiconductor has also incorporated several protection features into the NCP81203PMNTXG, including over-voltage, under-voltage, over-current, and over-temperature protections. These safeguards ensure the longevity and reliability of both the controller and the overall system it manages.

The NCP81203PMNTXG comes in a compact QFN-52 package, which is ideal for space-constrained applications. Its small footprint, combined with its advanced capabilities, makes it an excellent choice for powering the next generation of high-performance CPUs, GPUs, and memory devices.

With ON Semiconductor's commitment to quality and performance, the NCP81203PMNTXG multiphase PWM controller is a top-tier solution for designers seeking to enhance the efficiency and stability of their power supply designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8420 $64.4700
80+ $1.5114 $120.9120
120+ $1.4642 $175.7040
165+ $1.4170 $233.8050
215+ $1.3698 $294.5070
285+ $1.2280 $349.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess