The NCP81216 is a 16-channel low-side load switch from ON Semiconductor. It is designed to drive high-current loads, such as LEDs, motors, and solenoids, in automotive, industrial, and consumer applications. The NCP81216 features a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of power sources. It also has a high output current capability of up to 3A per channel, making it ideal for driving high-power loads.
The NCP81216 is a highly integrated device that includes all of the necessary circuitry to drive a load, including a MOSFET driver, a current limiter, and a thermal protection circuit. This makes it easy to design and implement a load switching solution.
The NCP81216 is also a very versatile device. It can be used in a variety of applications, including:
Automotive: The NCP81216 can be used to drive a variety of automotive loads, such as LEDs, motors, and solenoids. For example, it can be used to drive the headlights, taillights, and turn signals in a car.
Industrial: The NCP81216 can be used to drive a variety of industrial loads, such as motors, solenoids, and actuators. For example, it can be used to control the motors in a robotic arm or the actuators in a factory automation system.
Consumer: The NCP81216 can be used to drive a variety of consumer loads, such as LEDs, motors, and solenoids. For example, it can be used to drive the LEDs in a smart TV or the motor in a power tool.
The NCP81216 is available in a variety of package options, including a SOT-23-16L package and a TSSOP-16EP package. This makes it easy to select the right package for the application.
Features
Wide input voltage range of 2.5V to 5.5V
High output current capability of up to 3A per channel
Integrated MOSFET driver, current limiter, and thermal protection circuit
Versatile device that can be used in a variety of applications
Applications
Automotive: headlights, taillights, turn signals, etc.
Industrial: motors, solenoids, actuators, etc.
Consumer: LEDs, motors, solenoids, etc.
Package Options
SOT-23-16L
TSSOP-16EP
Benefits
Easy to design and implement
Versatile device that can be used in a variety of applications
Available in a variety of package options
Conclusion
The NCP81216 is a highly integrated and versatile load switch that is ideal for a variety of applications in the automotive, industrial, and consumer markets. It features a wide input voltage range, high output current capability, and a variety of package options.