EN
  • EN
  • DE
  • IT

NCP81220HMNTXG

Part No NCP81220HMNTXG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081846-NCP81220HMNTXG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP81220HMNTXG CAD Model

Description

ON Semiconductor NCP81220HMNTXG Multiphase Controller

The ON Semiconductor NCP81220HMNTXG is a state-of-the-art multiphase controller designed to deliver precision power management for high-performance computing applications. This versatile controller is an ideal solution for systems requiring efficient and reliable voltage regulation, making it a popular choice for motherboards, graphics cards, and other computer hardware that demands stable power delivery.

Engineered with cutting-edge technology, the NCP81220HMNTXG offers multiple integrated features to enhance system performance and reliability. It supports a flexible phase configuration, allowing designers to optimize the power solution for their specific requirements. The controller can operate in 1, 2, or 3-phase modes, providing the scalability needed to address a wide range of power loads.

One of the key attributes of the NCP81220HMNTXG is its high efficiency. The controller utilizes ON Semiconductor's proprietary multi-phase buck solution, which reduces power loss and improves thermal management. This leads to a more efficient system operation and extends the life of the components by minimizing heat generation.

The NCP81220HMNTXG also features advanced control algorithms that ensure fast transient response and precise voltage regulation. This is critical for maintaining system stability under varying load conditions, especially in high-performance computing environments where even minor fluctuations can lead to system instability or failure.

Safety is a top priority in any power management solution, and the NCP81220HMNTXG incorporates several protective features. It includes over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the system from potential damage caused by abnormal operating conditions.

Communication with the system's microprocessor is facilitated through an I2C interface, allowing for real-time monitoring and control of the power system. This digital interface enables the adjustment of voltage levels, operation modes, and other parameters dynamically, providing a high level of customization to meet the specific needs of the application.

In summary, the ON Semiconductor NCP81220HMNTXG multiphase controller is a highly integrated and efficient solution for advanced power management. With its flexible phase configuration, high efficiency, fast transient response, and robust protection features, it stands out as a top choice for designers looking to enhance the performance and reliability of their high-performance computing systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2072 $66.2160
65+ $1.8110 $117.7150
100+ $1.7544 $175.4400
140+ $1.6979 $237.7060
180+ $1.6413 $295.4340
240+ $1.4715 $353.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess