EN
  • EN
  • DE
  • IT

NCP81248

Part No NCP81248
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Three-Rail Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740421-NCP81248
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81248 CAD Model

Description

ON Semiconductor NCP81248 Power Management IC

The NCP81248 from ON Semiconductor is a highly efficient, multi-phase power management integrated circuit (PMIC) designed to deliver exceptional performance for advanced computing systems. It is engineered to meet the rigorous power requirements of high-performance CPUs, GPUs, and memory in applications such as servers, workstations, and gaming PCs.

Key Features:

  • Multi-Phase Operation: The NCP81248 operates in a multi-phase configuration, which allows for excellent load sharing and thermal balance, leading to improved overall efficiency and reliability.
  • High-Efficiency Design: With its advanced control algorithms, the PMIC ensures high efficiency across a wide load range, contributing to energy savings and reduced heat generation.
  • Programmable Voltage Regulation: The device provides precise voltage regulation that can be programmed via an I<sup>2C interface, offering flexibility and adaptability to specific system requirements.
  • Integrated MOSFET Drivers: The inclusion of integrated high-performance MOSFET drivers helps to minimize external component count, reducing board space and system complexity.
  • Smart Power Stage Interface: It supports a smart power stage (SPS) interface, which simplifies the design of power stages and enhances power delivery accuracy.
  • Advanced Protection Features: The NCP81248 includes a suite of protection features such as overvoltage, overcurrent, and thermal protection to ensure the safe operation of the system under various conditions.

Applications:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Gaming Consoles
  • Workstations
  • Graphics Cards

The NCP81248 is a testament to ON Semiconductor's commitment to providing advanced power management solutions that enhance system performance while ensuring energy efficiency and reliability. Its robust feature set and adaptability make it an ideal choice for powering next-generation computing platforms.

You May Also Be Interested in

Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2779 $59.0022
43+ $2.6888 $115.6184
67+ $2.6057 $174.5819
92+ $2.5214 $231.9688
119+ $2.4371 $290.0149
159+ $2.1853 $347.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess