EN
  • EN
  • DE
  • IT

BFS17P

Part No BFS17P
Manufacturer Siemens
Catalog END - OF - LIFE
Description NPN Silicon RF Transistor (For broadband amplifiers up to 1GHz at collector currents from 1mA to 20mA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1153332-BFS17P
Manufacturer Homepage www.siemens.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFS17P CAD Model

Description

The BFS17P is a silicon NPN bipolar RF transistor manufactured by Siemens. It is designed for low noise amplifier applications in the VHF and UHF bands. Though it is listed as end-of-life, it was commonly used in applications requiring high gain and low noise at high frequencies.

Applications

  • Low Noise Amplifiers (LNAs): Used in LNAs for VHF and UHF receivers.
  • Oscillators: Employed in oscillator circuits in communication equipment.
  • RF Front-Ends: Utilized in the input stages of RF receivers.
  • Television Tuners: Found in TV tuners for signal amplification.
  • Radio Receivers: Incorporated in radio receivers for amplifying weak signals.

Features

  • NPN Bipolar Transistor: Common and well-understood transistor type.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Low Noise Figure: Minimizes noise in amplifier circuits.
  • High Gain: Provides significant signal amplification.
  • Small Signal Amplifier: Designed for amplifying small signals.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the detection of weak signals.
  • Stable Operation: Provides reliable performance in RF circuits.
  • Efficient Amplification: High gain ensures effective signal amplification.
  • Simplified Circuit Design: Easy to integrate into existing RF designs.
  • Enhanced Signal Quality: Low noise minimizes signal degradation.

Additional Details

The BFS17P's key parameters include collector-emitter voltage (VCEO), collector current (IC), and transition frequency (fT). The noise figure and gain are dependent on the bias current and operating frequency. Careful impedance matching is crucial for optimal performance in RF circuits. Review the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess