EN
  • EN
  • DE
  • IT

NCP81255MNTXG

Part No NCP81255MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR IMVP8 1OUT 40QFN / - Controller, Intel IMVP8 Voltage Regulator IC 1 Output 40-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications Controller, Intel IMVP8
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 40-PowerVFQFN
Supplier Device Package 40-QFN (5x5)
Base Product Number NCP81255
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647808-NCP81255MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81255MNTXG CAD Model

Description

The NCP81255MNTXG is a highly integrated, advanced power management IC (PMIC) designed and manufactured by ON Semiconductor. This versatile controller is engineered to cater to a wide array of power supply applications, notably in the computing and telecommunications sectors. Its primary role is to provide efficient, reliable power conversion by managing multiple output voltages with precision.

The NCP81255MNTXG operates as a multi-phase synchronous buck converter, which is a type of switch-mode power supply (SMPS) that offers high efficiency and excellent thermal performance. The device is capable of converting a higher DC input voltage into a lower, regulated output voltage with minimal power loss, making it an ideal choice for systems where energy efficiency is paramount.

One of the standout features of the NCP81255MNTXG is its support for the latest I<sup>2C communication protocol. This allows for seamless communication and control between the PMIC and the host processor, enabling system designers to monitor and adjust various parameters such as output voltage, switching frequency, and over-current protection thresholds in real-time. The incorporation of I<sup>2C technology also aids in optimizing system performance, enhancing reliability, and reducing time-to-market for new designs.

The device's robust design includes over-voltage, under-voltage, and over-current protection mechanisms, ensuring the safety and longevity of the end application. Additionally, the NCP81255MNTXG features an integrated driver and MOSFETs, which simplify the design process by reducing the number of external components required. This integration helps in minimizing the PCB footprint and can contribute to a reduction in overall system costs.

ON Semiconductor's NCP81255MNTXG is offered in a compact, thermally enhanced package that is designed to meet the stringent space constraints of modern electronic devices. Its excellent thermal management capabilities ensure stable operation even under high load conditions, which is crucial for maintaining system performance and reliability.

In conclusion, the NCP81255MNTXG from ON Semiconductor is a cutting-edge power management solution that combines efficiency, integration, and advanced control features to meet the demands of contemporary power supply applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0340 $54.3060
21+ $4.9510 $103.9710
32+ $4.7962 $153.4784
44+ $4.6415 $204.2260
56+ $4.4868 $251.2608
75+ $4.0227 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess