EN
  • EN
  • DE

NCP81382LMNTXG

Part No NCP81382LMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SYNC BUCK CONV QFN  /  Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number NCP81382
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCP81382LMNTXG,2156-NCP81382LMNTXG-OS,488-NCP81382LMNTXGTR
Standard Package 2,500
Win Source Part Number 994992-NCP81382LMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81382LMNTXG CAD Model

Description

The NCP81382LMNTXG is a state-of-the-art power management integrated circuit (IC) designed and manufactured by ON Semiconductor. This advanced IC is specifically tailored for efficient power regulation, providing a robust solution for a wide range of electronic applications, particularly in the realm of computing and consumer electronics.

Featuring an integrated synchronous buck converter, the NCP81382LMNTXG is capable of delivering high efficiency and excellent thermal performance. Its design focuses on minimizing power loss, which is achieved through the use of low RDS(on) MOSFETs, ensuring that devices powered by this IC operate reliably and with minimal energy waste.

The NCP81382LMNTXG supports a broad input voltage range, making it versatile for various system architectures. This flexibility is essential for adapting to different power requirements and for compatibility with a multitude of power sources. Furthermore, the IC is engineered with advanced protection features, including over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown. These safety mechanisms are critical for preserving the longevity of the electronic components and preventing damage under abnormal conditions.

ON Semiconductor has integrated an I²C communication interface into the NCP81382LMNTXG, allowing for programmable control and real-time monitoring of the power system. This digital interface enhances the ability to perform precise adjustments, tailor performance settings, and retrieve diagnostic information, which is invaluable for optimizing system efficiency and troubleshooting.

The compact package of the NCP81382LMNTXG is designed with a small footprint in mind, which is ideal for space-constrained applications. Its size does not compromise its performance or reliability, making it an excellent choice for portable devices where space and power efficiency are critical.

In summary, the NCP81382LMNTXG from ON Semiconductor is a powerful and versatile power management solution that provides advanced features and protections. It is a testament to ON Semiconductor's commitment to delivering high-quality and innovative components that meet the evolving needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9919 $59.9028
29+ $4.0968 $118.8072
44+ $3.9686 $174.6184
61+ $3.8404 $234.2644
78+ $3.7122 $289.5516
105+ $3.3287 $349.5135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,296 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess