EN
  • EN
  • DE
  • IT

NCP81610MNTXG

Part No NCP81610MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CTLR 8-PHASE 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Regulator Positive Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 2.8V ~ 20V
Operating Temperature Range -10°C ~ 100°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name NCP81610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928947-NCP81610MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81610MNTXG CAD Model

Description

ON Semiconductor NCP81610MNTXG Overview

The NCP81610MNTXG is a high-efficiency, multi-phase buck converter integrated circuit developed by ON Semiconductor. It is designed to meet the rigorous power requirements of modern high-performance computing and telecommunication applications. This powerful IC provides a versatile power solution that can efficiently handle the dynamic load conditions of processors, memory, and ASICs.

Key Features

  • Multi-Phase Power Conversion: The NCP81610MNTXG can support multiple phases for improved thermal performance, reduced output voltage ripple, and enhanced power delivery.
  • High-Efficiency Operation: With its advanced design, this IC maintains high efficiency across a wide range of load conditions, which is crucial for reducing power loss and heat generation in compact electronic systems.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency that can be optimized for the application, balancing efficiency and component size.
  • Integrated Drivers and MOSFETs: This IC comes with integrated gate drivers and power MOSFETs, simplifying the design and reducing external component count.
  • Intelligent Power Stages: The NCP81610MNTXG features smart power stages with precision current and temperature sensing, enabling reliable operation and protection for the powered device.
  • I<sup>2C Interface: It includes an I<sup>2C-compatible interface, which allows for digital control and telemetry, facilitating system optimization and monitoring.

Applications

The NCP81610MNTXG is ideal for use in a range of applications where efficient power conversion is critical. These include:

  • High-performance CPUs and GPUs
  • Servers and data centers
  • Networking and telecommunication equipment
  • Enterprise storage systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP81610MNTXG is no exception. It is manufactured using a robust process that ensures high reliability and performance consistency. The product is available in a compact, lead-free package that meets environmental standards and is suitable for space-constrained applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2469 $57.7159
27+ $4.3051 $116.2377
41+ $4.1705 $170.9905
56+ $4.0360 $226.0160
72+ $3.9015 $280.9080
97+ $3.4979 $339.2963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess