EN
  • EN
  • DE
  • IT

NCP81611MNTXG

Part No NCP81611MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CTLR 4-PHASE 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Regulator Positive Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 2.8V ~ 20V
Operating Temperature Range -10°C ~ 100°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name NCP81611
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928948-NCP81611MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81611MNTXG CAD Model

Description

ON Semiconductor NCP81611MNTXG Overview

The NCP81611MNTXG is a state-of-the-art integrated circuit crafted by ON Semiconductor, renowned for its expertise in energy-efficient innovations. This product is specifically designed to cater to the demanding needs of modern power supply systems, providing a robust solution for applications requiring high efficiency, compact design, and reliable performance.

At the heart of the NCP81611MNTXG is a multi-phase buck controller that enables the device to manage power distribution with precision. This is particularly important for systems that require stable and clean power delivery to critical components such as CPUs, GPUs, and ASICs. The controller's advanced design allows for the reduction of input capacitance, which not only saves space but also reduces cost.

The NCP81611MNTXG boasts a range of features that make it a versatile choice for various applications. Its integrated drivers are capable of handling high current operations with ease, ensuring that power is delivered efficiently and without excessive heat generation. The device also supports a wide input voltage range, providing flexibility in different power environments and making it suitable for a diverse set of electronic products.

Safety and protection are paramount in power management, and the NCP81611MNTXG does not disappoint. It comes with a suite of protection features including over-current, over-voltage, under-voltage, and thermal shutdown. These features ensure the longevity of both the power controller and the system it powers, safeguarding against potential damage from electrical anomalies.

In summary, the NCP81611MNTXG from ON Semiconductor is a compact, efficient, and reliable solution for advanced power management. With its multi-phase control, integrated drivers, and comprehensive protection mechanisms, it stands out as a top-tier component for designers and engineers looking to optimize their power supply systems in both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0832 $62.4960
70+ $1.7093 $119.6510
105+ $1.6559 $173.8695
140+ $1.6025 $224.3500
185+ $1.5491 $286.5835
245+ $1.3888 $340.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess