EN
  • EN
  • DE

NCS1002ADR2G

Part No NCS1002ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC SECONDARY-SIDE CTRLR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Operating Supply Current 200μA
Supply Voltage - Operating 3 V to 32 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060090-NCS1002ADR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS1002ADR2G CAD Model

Description

ON Semiconductor NCS1002ADR2G Voltage Reference IC

The ON Semiconductor NCS1002ADR2G is a precision voltage reference IC designed to offer a stable and accurate reference voltage for high-performance analog circuits. This component is crucial for maintaining the integrity of analog signals in various applications such as data converters, portable devices, and power supplies. With its compact form factor and high reliability, the NCS1002ADR2G is an ideal choice for engineers looking to enhance their electronic designs.

Key Features

  • Precision Output: The NCS1002ADR2G provides a fixed output voltage with high accuracy, ensuring consistent performance for critical applications.
  • Low Temperature Coefficient: This voltage reference IC has a low temperature coefficient, which minimizes the variation in output voltage with changes in temperature, thereby providing a stable reference over a wide operating range.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for battery-operated devices where power efficiency is crucial.
  • Wide Operating Range: The device can function over a broad range of input voltages, accommodating various power supply conditions.
  • Extended Temperature Range: The NCS1002ADR2G is designed to operate reliably in extended temperature ranges, making it suitable for industrial and automotive applications.

Applications

The versatility of the NCS1002ADR2G allows it to be used in a multitude of applications, including but not limited to:

  • Data Conversion Systems
  • Portable and Battery-Powered Devices
  • Power Management Systems
  • Automotive Electronics
  • Industrial Instrumentation

Product Specifications

The NCS1002ADR2G comes in a compact 8-SOIC package and features a nominal output voltage of 5.0 V. It has a typical output voltage tolerance of ±2%, ensuring precision in various applications. The operating temperature range spans from -40°C to +85°C, accommodating harsh environments. With its robust design and precise output, the NCS1002ADR2G from ON Semiconductor stands out as a reliable solution for providing a stable voltage reference in sophisticated electronic systems.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9316 $51.2380
135+ $0.7644 $103.1940
205+ $0.7405 $151.8025
280+ $0.7166 $200.6480
365+ $0.6927 $252.8355
485+ $0.6211 $301.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess