EN
  • EN
  • DE

NCS2200SQLT1

Part No NCS2200SQLT1
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Series NCS2200
Package Tape & Reel
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 0.85V ~ 6V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1µs
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 105°C
Package / Case 6-VDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 6-DFN (2x2.2)
Base Product Number NCS2200
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647827-NCS2200SQLT1
Ultra Librarian 3D Model Ultra Librarian NCS2200SQLT1 CAD Model

Description

ON Semiconductor NCS2200SQLT1: Precision Operational Amplifier

The NCS2200SQLT1 from ON Semiconductor is a high-precision operational amplifier that offers a perfect blend of features suitable for a wide range of applications. Designed with advanced semiconductor technology, this operational amplifier delivers excellent performance with a focus on low-voltage operation and minimal power consumption.

This operational amplifier boasts a low input offset voltage and a rail-to-rail output, which makes it an ideal choice for sensor interfacing, portable devices, and other applications where accuracy and efficiency are paramount. Its ability to operate at a single supply voltage ranging from 1.8V to 5.5V allows for flexibility in various circuit designs while maintaining a low quiescent current, thereby extending battery life in portable applications.

The NCS2200SQLT1 also features a high gain bandwidth product and a low noise density, contributing to its ability to amplify small signals without significant distortion or noise interference. This makes it especially useful in audio processing, medical instrumentation, and precision control systems.

With its compact SOT-23-5 package, the NCS2200SQLT1 is designed for space-constrained applications, providing a high level of integration without sacrificing performance. The small footprint of the device enables designers to create more compact and robust designs.

Key features of the NCS2200SQLT1 include:

  • Low input offset voltage for precise signal amplification
  • Rail-to-rail output for maximum dynamic range
  • Low quiescent current for power-sensitive applications
  • Single-supply operation from 1.8V to 5.5V for design versatility
  • High gain bandwidth product for fast signal processing
  • Low noise density for clear signal amplification
  • Compact SOT-23-5 package for space-saving designs

Whether it's for consumer electronics, industrial control systems, or portable medical devices, the NCS2200SQLT1 operational amplifier from ON Semiconductor is engineered to meet the needs of modern electronic designs that require precision, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess