EN
  • EN
  • DE

NCS2325DMR2G

Part No NCS2325DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000321-NCS2325DMR2G
Manufacturer onsemi
Category Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR)Cut Tape (CT)
Slew Rate Zero-Drift
Slew Rate 0.16V/µs
Gain Bandwidth Product 270 kHz
Current - Input Bias 50 pA
Voltage - Input Offset 14 µV
Current - Supply 21µA
Current - Output / Channel 5 mA
Ultra Librarian 3D Model Ultra Librarian NCS2325DMR2G CAD Model

Description

ON Semiconductor NCS2325DMR2G: A High-Performance Operational Amplifier

The NCS2325DMR2G is a cutting-edge operational amplifier produced by ON Semiconductor, renowned for its commitment to delivering high-quality and reliable components for a wide range of electronic applications. This operational amplifier is designed to offer a perfect blend of features that make it suitable for a variety of demanding applications, including industrial, automotive, and consumer electronics.

Key Features and Benefits:

  • Low Power Consumption: The NCS2325DMR2G is optimized for low power operation, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier ensures excellent frequency response, which is crucial for applications requiring accurate signal amplification over a wide range of frequencies.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output signal to swing very close to the power supply rails, maximizing the dynamic range in low voltage applications.
  • Stable Operation: The NCS2325DMR2G is designed to remain stable with capacitive loads, ensuring reliable performance in feedback control systems and other applications where stability is a critical concern.
  • Low Input Bias Current: This operational amplifier exhibits a low input bias current, reducing errors in applications involving high impedance sensors or transducers.

Applications:

The flexibility and high-performance characteristics of the NCS2325DMR2G make it suitable for a broad range of applications, including:

  • Audio and video equipment
  • Sensor interfaces and data acquisition systems
  • Active filters and signal conditioning circuits
  • Battery-operated devices
  • Automotive electronics
  • Portable and compact consumer electronics

With its compact size, the NCS2325DMR2G is offered in a space-saving micro-8 package, making it an excellent choice for designs where board space is at a premium. ON Semiconductor's commitment to quality ensures that the NCS2325DMR2G meets the highest standards, providing designers with a reliable and efficient solution for their operational amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess