EN
  • EN
  • DE

NCS2564DTBR2G

Part No NCS2564DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DVR VIDEO 4CH SD/HD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Reconstruction Filter
Number of Circuits 4
-3db Bandwidth 8MHz
Operating Supply Current 50mA
Channel Output Current 40mA
Supply Voltage - Operating 4.7 V to 5.3 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 060096-NCS2564DTBR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2564DTBR2G CAD Model

Description

ON Semiconductor NCS2564DTBR2G Overview

The NCS2564DTBR2G is a high-performance video amplifier designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This product is specifically crafted to meet the rigorous demands of advanced video applications, offering a blend of quality, reliability, and performance.

Key Features

  • High-Quality Video Amplification: The NCS2564DTBR2G provides excellent video amplification, ensuring clear and sharp images for a variety of video applications.
  • Wide Bandwidth: With a wide bandwidth, this amplifier is capable of handling high-speed signals, making it suitable for high-definition video and other bandwidth-intensive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the NCS2564DTBR2G consumes low power, which is crucial for portable and battery-powered devices.
  • Robust Output Drive: The device can drive heavy loads, which makes it versatile for driving a range of output devices including cables and other transmission lines.

Applications

The NCS2564DTBR2G is ideal for a variety of applications, including:

  • Closed-circuit television (CCTV)
  • Video surveillance systems
  • Home theater systems
  • Video broadcasting equipment
  • High-definition television (HDTV) receivers

Technical Specifications

  • Supply Voltage Range: The amplifier operates over a wide supply voltage range, accommodating various system requirements.
  • Operating Temperature: It is designed to perform reliably over a broad range of temperatures, suitable for industrial and outdoor environments.
  • Package: The NCS2564DTBR2G comes in a TSSOP-8 package, which is compact and suitable for space-constrained applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCS2564DTBR2G is built to meet stringent quality standards, ensuring long-term reliability for critical video applications. Whether it's for professional or consumer use, this video amplifier is engineered to provide consistent performance and withstand the test of time.

With its blend of features, the NCS2564DTBR2G from ON Semiconductor stands out as a top choice for designers looking for a robust video amplification solution.

You May Also Be Interested in

NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3182 $51.0004
53+ $1.9021 $100.8113
82+ $1.8426 $151.0932
113+ $1.7832 $201.5016
146+ $1.7238 $251.6748
195+ $1.5454 $301.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,894 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess