EN
  • EN
  • DE

NCT72CMNR2G

Part No NCT72CMNR2G
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Temperature Monitor with Series Resistance Cancellation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Operating Supply Voltage 2.8 V ~ 3.6 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2.5°C
Test Condition -20°C ~ 110°C
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 1230546-NCT72CMNR2G
Manufacturer Homepage www.onsemi.com
Family Name NCT72CMNR2G
Introduction Date June 22, 2011
ECCN EAR99
Country of Origin Malaysia
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT72CMNR2G CAD Model

Description

ON Semiconductor NCT72CMNR2G Overview

The ON Semiconductor NCT72CMNR2G is a high-precision, low-voltage temperature sensor designed to meet the needs of a wide range of applications. This advanced sensor offers an excellent combination of accuracy, power efficiency, and versatility, making it an ideal choice for temperature monitoring in computer systems, office electronics, battery management systems, and other electronic devices.

Key Features

  • Accuracy: The NCT72CMNR2G provides a high degree of temperature accuracy, with a typical accuracy of ±1°C over a wide temperature range, ensuring reliable and precise temperature readings.
  • Low Voltage Operation: It operates at a supply voltage as low as 1.7V, making it suitable for use in battery-powered and portable applications where power conservation is critical.
  • Low Power Consumption: This temperature sensor is designed for low power consumption, which helps to extend the battery life of the devices it is used in.
  • I²C Interface: It features an I²C interface that allows for easy integration into existing systems and provides a simple way to communicate with microcontrollers and other digital devices.
  • Programmable Resolution: The device offers programmable resolution settings, allowing designers to optimize the balance between resolution and conversion time to suit their specific application requirements.
  • Small Footprint: The sensor comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The NCT72CMNR2G temperature sensor from ON Semiconductor is versatile enough to be used in a variety of applications, including:

  • Computing systems (laptops, desktops, servers)
  • Office electronics (printers, copiers, fax machines)
  • Battery management systems
  • Environmental monitoring
  • Industrial and automotive systems

Conclusion

In conclusion, the NCT72CMNR2G from ON Semiconductor is a robust and reliable temperature sensor that offers a mix of features tailored for efficient and precise temperature monitoring. Its low power consumption, high accuracy, and easy-to-use I²C interface make it a top choice for engineers and designers looking to incorporate temperature sensing into their projects.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7072 $51.2160
75+ $1.4008 $105.0600
115+ $1.3571 $156.0665
155+ $1.3133 $203.5615
200+ $1.2695 $253.9000
265+ $1.1382 $301.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,677 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess