EN
  • EN
  • DE

NCV1117DT33T5

Part No NCV1117DT33T5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A DPAK / 1.0 A Low-Dropout Positive Fixed and Adjustable Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 1.2V at 800mA
Current - Output 1A
Current - Quiescent (Iq) 10mA
PSRR 64dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series NCV1117DT33
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803436-NCV1117DT33T5
Ultra Librarian 3D Model Ultra Librarian NCV1117DT33T5 CAD Model

Description

ON Semiconductor NCV1117DT33T5 Voltage Regulator

The NCV1117DT33T5 is a robust linear voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is part of the NCV1117 series, which is known for its high accuracy and reliability in voltage regulation. The device is particularly suitable for automotive applications as it meets the stringent requirements of the automotive industry, including stability and performance under extreme conditions.

With a fixed output voltage of 3.3V, the NCV1117DT33T5 ensures a stable and consistent power supply for various electronic components. It is capable of delivering an output current up to 1A, making it an excellent choice for powering microcontrollers, sensors, and other low-power devices in a vehicle's electronic system.

The voltage regulator features thermal shutdown and current limit protection, which safeguard the device and the system against excessive temperature and current. These protections ensure that the NCV1117DT33T5 operates within safe parameters, enhancing the overall durability and reliability of the system it is integrated into.

Designed with a low dropout voltage, this component is efficient in applications where the difference between the input voltage and the output voltage is minimal, thereby reducing power loss and improving efficiency. Its dropout performance is particularly beneficial in battery-operated systems where maximizing battery life is crucial.

The NCV1117DT33T5 comes in a DPAK (TO-252) package, which is known for its compact footprint and ease of mounting on a printed circuit board. This surface-mount package is suitable for automated assembly processes, making it a convenient choice for mass production.

ON Semiconductor has ensured that the NCV1117DT33T5 is qualified for automotive applications by rigorously testing it to meet the AEC-Q100 standard. This qualification underscores the regulator's robustness and suitability for harsh automotive environments, where reliability and performance are non-negotiable.

In summary, the NCV1117DT33T5 from ON Semiconductor is a high-performance, automotive-grade linear voltage regulator that offers a combination of precision, efficiency, and protection features, all packed into a space-saving DPAK package. It is an ideal solution for designers looking to enhance the power management system of their automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2664 $50.6160
405+ $0.2496 $101.0880
625+ $0.2412 $150.7500
895+ $0.2243 $200.7485
1,160+ $0.2159 $250.4440
1,450+ $0.2074 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,780 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess