EN
  • EN
  • DE

NCV2903DMR2G

Part No NCV2903DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Comparator Dual ±18V/36V Automotive 8-Pin Micro T/R / IC COMP DUAL OFFSET LV 8MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 025118-NCV2903DMR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCV2903
Introduction Date May 15, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NCV2903DMR2G CAD Model

Description

ON Semiconductor NCV2903DMR2G

The NCV2903DMR2G is a high-performance operational amplifier (op-amp) designed by ON Semiconductor, renowned for its reliability and efficiency in a wide range of automotive and industrial applications. This precision op-amp is specifically engineered to meet the stringent requirements of automotive environments, offering both robustness and versatility.

Key Features:

  • Low Input Offset Voltage: The device boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the NCV2903DMR2G is well-suited for harsh conditions and can reliably perform in a variety of challenging environments.
  • High Gain Bandwidth Product: The op-amp features a high gain bandwidth product, which allows it to maintain its performance over a wide range of frequencies, perfect for applications requiring fast signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, it has low quiescent current, minimizing power consumption and making it suitable for energy-sensitive designs.
  • Single or Dual Supply Operation: It is capable of operating from a single supply or in split supply mode, providing versatility in different circuit configurations.

Applications:

The NCV2903DMR2G is commonly used in automotive systems, such as sensor interfaces, battery management, and electronic control units (ECUs). Its robustness also makes it an excellent choice for industrial applications, including process control, instrumentation, and power supply modules.

Package and Quality:

ON Semiconductor's NCV2903DMR2G comes in a compact SOIC-8 package, ensuring a minimal footprint on printed circuit boards (PCBs). It is AEC-Q100 qualified, demonstrating its compliance with automotive industry quality standards, and is also Pb-free, RoHS compliant, and Halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability.

In conclusion, the NCV2903DMR2G from ON Semiconductor is a versatile and reliable op-amp that offers precision, efficiency, and durability, making it an excellent choice for designers looking for a high-quality component for their automotive or industrial applications.

You May Also Be Interested in

NEC
Lowest to $1.5246
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $12.4752
Micrel
Comparator with Reference
Need more? Email Us
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $2.9245
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Renesas Electronics America
Lowest to $1.8203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3259 $50.5145
375+ $0.2675 $100.3125
580+ $0.2591 $150.2780
800+ $0.2507 $200.5600
1,035+ $0.2424 $250.8840
1,385+ $0.2173 $300.9605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess