EN
  • EN
  • DE

NCV2931ACDR2G

Part No NCV2931ACDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, Adjustable Output, LDO Voltage Regulator with 60 V Load Dump Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 2.7V
Output Voltage MAX 29.5V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230568-NCV2931ACDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV2931
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCV2931ACDR2G CAD Model

Description

ON Semiconductor NCV2931ACDR2G Voltage Regulator

The NCV2931ACDR2G is a precision voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust component is engineered to deliver a stable and reliable performance for automotive applications, where the demand for high-quality power management solutions is critical. The NCV2931ACDR2G is specifically tailored to meet the stringent requirements of the automotive industry, including stability under extreme conditions and compliance with regulatory standards.

This voltage regulator is part of the NCV2931 series, which is characterized by its low dropout performance, making it an excellent choice for systems where voltage margins are tight. With a dropout voltage typically at 0.4V at 1A load, it ensures efficient operation even when the input voltage is close to the output voltage, thus conserving battery life and improving overall system efficiency.

The NCV2931ACDR2G offers an output current of up to 1A, which is suitable for a wide range of applications, from powering microcontrollers to sensors and other sensitive automotive electronics. The device features a fixed output voltage, providing a stable and noise-free supply which is essential for the proper functioning of vehicle electronics.

One of the key benefits of this voltage regulator is its built-in thermal shutdown and current limit features, which provide protection against overcurrent and overheating scenarios. This ensures the longevity and reliability of both the regulator and the electronic systems it powers. The device also offers excellent line and load regulation, which maintains consistent performance despite fluctuations in input voltage or changes in load conditions.

The NCV2931ACDR2G is available in a robust and compact D2PAK-3 package, designed to withstand the harsh environments typical of automotive applications. Its surface-mount design allows for efficient assembly and space-saving integration into a variety of automotive circuits.

With its combination of performance, protection features, and automotive-grade reliability, the NCV2931ACDR2G from ON Semiconductor is an ideal choice for designers looking to enhance the power management systems in their automotive projects.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5513 $52.3735
225+ $0.4524 $101.7900
345+ $0.4382 $151.1790
475+ $0.4241 $201.4475
610+ $0.4100 $250.1000
820+ $0.3675 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess