EN
  • EN
  • DE

NCV2951ACDR2G

Part No NCV2951ACDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.235V (5V)
Maximum Output Voltage 30V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 29 V
Voltage - Dropout (Typical) 0.35V @ 100mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025123-NCV2951ACDR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian NCV2951ACDR2G CAD Model

Description

ON Semiconductor NCV2951ACDR2G Voltage Regulator IC

The NCV2951ACDR2G is a high-performance, low-dropout linear voltage regulator integrated circuit (IC) designed and manufactured by ON Semiconductor. This regulator is specifically engineered to maintain a stable output voltage even with variations in input voltage and load conditions, making it an ideal choice for a wide range of applications that require a reliable power supply.

Key Features

  • Output Voltage: This device offers a precise output voltage, which is critical for sensitive electronics that demand consistent power levels to operate correctly.
  • Low Dropout Voltage: The NCV2951ACDR2G boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature makes it suitable for battery-powered devices where maximizing battery life is crucial.
  • High Current Capability: It is capable of delivering up to 100 mA of continuous output current, catering to a broad spectrum of power requirements for various electronic components.
  • Thermal Protection: The built-in thermal protection safeguards the IC from damage due to overheating. This ensures long-term reliability and stability of the voltage regulator under different operating conditions.
  • Overcurrent Protection: The device also includes overcurrent protection, which helps to prevent damage to the IC and the connected load in the event of a short circuit or excessive power draw.

Applications

The versatility of the NCV2951ACDR2G makes it suitable for a multitude of applications, including but not limited to:

  • Automotive electronics
  • Portable devices
  • Microcontroller power supply
  • Power management for sensors and peripherals

Package and Quality

The NCV2951ACDR2G comes in a compact SOIC-8 package, allowing for efficient use of PCB space. The device is AEC-Q100 qualified, making it suitable for automotive applications that demand high reliability and performance under harsh conditions.

With its robust feature set and compliance with automotive industry standards, the NCV2951ACDR2G from ON Semiconductor is a top-tier solution for any design requiring a high-quality, reliable voltage regulator.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2766 $51.1710
445+ $0.2269 $100.9705
685+ $0.2198 $150.5630
940+ $0.2128 $200.0320
1,220+ $0.2057 $250.9540
1,630+ $0.1844 $300.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess