EN
  • EN
  • DE

NCV305LSQ20T1G

Part No NCV305LSQ20T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number NCV305
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345304-NCV305LSQ20T1G
Ultra Librarian 3D Model Ultra Librarian NCV305LSQ20T1G CAD Model

Description

Product Overview: NCV305LSQ20T1G by ON Semiconductor

The NCV305LSQ20T1G is a cutting-edge voltage regulator designed and manufactured by ON Semiconductor, a reputable company known for its high-quality electronic components. This product is specifically engineered to provide a stable and reliable voltage supply in a variety of automotive and industrial applications.

Key Features

  • Output Voltage: The NCV305LSQ20T1G offers a fixed output voltage of 2.0V, which is ideal for systems that require a consistent low-voltage power supply.
  • High Accuracy: This voltage regulator provides excellent load and line regulation, ensuring high accuracy and stability of the output voltage under varying conditions.
  • Low Dropout Voltage: The low dropout (LDO) feature allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, making it highly efficient for battery-operated devices.
  • Current Capacity: It has the capability to deliver up to 150mA of output current, catering to a wide range of power requirements.
  • Thermal Protection: The device includes an over-temperature shutdown mechanism, which safeguards the regulator and the overall system from potential damage due to excessive heat.
  • Automotive Grade: As part of ON Semiconductor's automotive-grade product offerings, this voltage regulator meets stringent industry standards for performance and reliability in automotive environments.

Applications

The NCV305LSQ20T1G is versatile and can be employed in numerous applications. It is particularly well-suited for use in automotive systems, such as infotainment and navigation units, where consistent power delivery is crucial. Additionally, it is suitable for industrial controls, portable electronics, and any other system that demands a reliable and precise voltage supply.

Package and Quality Assurance

This voltage regulator comes in a compact, surface-mount TSOP-5 package, which allows for efficient space utilization on printed circuit boards. ON Semiconductor ensures that each unit of the NCV305LSQ20T1G is rigorously tested and certified to meet high-quality standards, providing designers and engineers with confidence in the performance and longevity of their power management solutions.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess