EN
  • EN
  • DE

F28M35H22C1RFPS

Part No F28M35H22C1RFPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB/256KB
Program Memory Type FLASH
RAM Size 136KB
Supply Voltage 1.2V, 1.8V, 3.3V
Data Converters A/D 20x12b
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 774325-F28M35H22C1RFPS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name F28M35H22C
Introduction Date June 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M35H22C1RFPS CAD Model

Description

The F28M35H22C1RFPS is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, tailored for robust and versatile applications in the industrial, automotive, and communication sectors. This advanced component is part of the Concerto series, which is known for its dual-core architecture, combining the capabilities of a C28x digital signal processor with an ARM Cortex-M3 processor.

Key Features

  • Dual-Core Processing: The integration of a C28x core and an ARM Cortex-M3 core allows for efficient handling of both control and connectivity tasks within a single chip. This dual-core synergy enables real-time processing and advanced control algorithms alongside rich communication features.
  • Enhanced Control: The C28x core is optimized for real-time control applications, providing high-precision motor control, digital power conversion, and sensor processing capabilities.
  • Connectivity and Communication: The ARM Cortex-M3 core is designed to manage communication protocols, including support for Ethernet, CAN, USB, and other industrial communication standards, making this MCU an excellent choice for connected solutions.
  • Integrated Memory: With embedded flash memory, the F28M35H22C1RFPS ensures reliable and secure storage for both application code and data.
  • Robust Security Features: Security is a priority in modern MCU applications, and this product incorporates features such as secure boot, encryption, and debugging protection.
  • Wide Operating Temperature Range: The device is designed to operate reliably in extreme temperature conditions, making it suitable for harsh industrial environments.

Applications

The versatility of the F28M35H22C1RFPS makes it ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Automotive control units
  • Renewable energy systems, such as solar inverters and wind turbines
  • Communication infrastructure
  • Medical equipment

Conclusion

The F28M35H22C1RFPS MCU from Texas Instruments is a powerful and flexible solution that addresses the growing demand for high-performance, secure, and connected devices in various industries. Its dual-core architecture and comprehensive feature set make it an ideal choice for designers looking to enhance their systems with advanced control and communication capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess