EN
  • EN
  • DE

NCV308SN180T1G

Part No NCV308SN180T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6TSOP  /  Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.2s Typical
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Base Product Number NCV308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NCV308SN180T1GTR
Standard Package 3,000
Win Source Part Number 1140566-NCV308SN180T1G
Ultra Librarian 3D Model Ultra Librarian NCV308SN180T1G CAD Model

Description

ON Semiconductor NCV308SN180T1G Voltage Detector

The NCV308SN180T1G is a precision micro-power voltage detector crafted by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically designed to maintain system integrity by monitoring voltage levels and providing a reliable reset signal to microprocessors (μP) and microcontrollers (MCU) upon detecting voltage drops below a predetermined threshold. The NCV308SN180T1G is ideal for use in a variety of applications, including automotive systems, portable devices, and any other systems that require voltage monitoring for safe operation.

Key Features

  • Voltage Threshold: The NCV308SN180T1G is designed to detect a nominal threshold voltage of 1.8V, which is critical for ensuring that devices operate within their safe voltage range.
  • Low Power Consumption: With its ultra-low operating current of approximately 500 nA, this voltage detector is an excellent choice for battery-powered applications where power efficiency is paramount.
  • High Accuracy: The device ensures high accuracy in voltage detection, which is essential for reliable system resets and preventing improper operation due to undervoltage conditions.
  • Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environmental conditions, especially in automotive applications.
  • Output Type: The NCV308SN180T1G provides an open-drain N-channel output, which allows for flexible interfacing with other components within the system.

Applications

The versatile nature of the NCV308SN180T1G voltage detector makes it suitable for a wide array of applications. It is commonly used in:

  • Automotive systems to monitor supply voltages, ensuring safe operation and reliability.
  • Portable devices, where maintaining battery life is critical.
  • Microprocessor and microcontroller systems that require accurate voltage monitoring to prevent data corruption.

With its robust design and precision voltage monitoring capabilities, the NCV308SN180T1G from ON Semiconductor is an essential component for any application where voltage integrity is crucial.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6916 $51.8700
180+ $0.5674 $102.1320
275+ $0.5497 $151.1675
380+ $0.5320 $202.1600
490+ $0.5142 $251.9580
655+ $0.4611 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,680 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess