EN
  • EN
  • DE

NCV33035DWR2

Part No NCV33035DWR2
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 10V-30V 24SOIC / Motor Driver Analog 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Analog
Applications General Purpose
Voltage - Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number NCV33035
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1340327-NCV33035DWR2
Ultra Librarian 3D Model Ultra Librarian NCV33035DWR2 CAD Model

Description

ON Semiconductor NCV33035DWR2 Motor Driver

The NCV33035DWR2 from ON Semiconductor is a high-performance motor driver IC designed to deliver efficient and reliable control for a wide range of automotive applications. This advanced driver is specifically engineered to manage brushed DC motors, providing precise speed regulation and direction control, making it an ideal solution for powertrain systems, HVAC blowers, and other automotive motor control scenarios.

Key Features

  • High Output Current: The device is capable of driving high current loads, making it suitable for a variety of robust applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various automotive power systems.
  • Thermal Shutdown: Equipped with a thermal shutdown feature, the NCV33035DWR2 ensures protection against overheating, enhancing the longevity and safety of the application.
  • Low Standby Current: The low standby current draw contributes to energy efficiency, which is particularly critical in battery-powered automotive systems.

Product Specifications

  • Package: The NCV33035DWR2 comes in a compact SOIC-20 widebody package, suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended temperature range, ensuring reliability under varying environmental conditions.

Applications

The versatility of the NCV33035DWR2 allows it to be used in various automotive applications, including:

  • Engine and transmission control systems
  • Electric power steering
  • Window lifters and sunroof actuators
  • Wiper controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV33035DWR2 is no exception. It is AEC-Q100 qualified, meaning it has passed stringent automotive industry standards for reliability and performance. This driver is designed with the robustness required for the harsh automotive environment, ensuring that it will perform consistently over the life of the vehicle.

With its combination of performance, efficiency, and reliability, the NCV33035DWR2 motor driver from ON Semiconductor stands out as a top choice for automotive engineers and designers looking to optimize their motor control systems.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0029 $60.0145
11+ $9.8486 $108.3346
16+ $9.5408 $152.6528
22+ $9.2330 $203.1260
29+ $8.9253 $258.8337
38+ $8.0020 $304.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess