EN
  • EN
  • DE

NCV33269DTRK-3.3

Part No NCV33269DTRK-3.3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.35V @ 800mA
Output Current 800mA
Operating Supply Current 8mA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1082535-NCV33269DTRK-3.3
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian NCV33269DTRK-3.3 CAD Model

Description

ON Semiconductor NCV33269DTRK-3.3 Voltage Regulator

Introducing the NCV33269DTRK-3.3, a highly efficient and reliable linear voltage regulator from ON Semiconductor. This device is specifically designed to deliver a stable 3.3V output from a wider input voltage range, making it an ideal choice for various applications, including but not limited to automotive electronics, industrial control systems, and consumer electronics.

The NCV33269DTRK-3.3 is a positive voltage regulator capable of supplying up to 800mA of output current. Its robust design ensures exceptional performance with features such as thermal shutdown and short-circuit protection, which contribute to the longevity and durability of the component and the overall system. Moreover, the regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.

Key features of the NCV33269DTRK-3.3 include:

  • Output Voltage: Precisely regulated 3.3V output, ideal for logic circuits and low-power applications.
  • Output Current: Capable of delivering up to 800mA, suitable for a wide range of operational needs.
  • Low Dropout Voltage: Improved efficiency with a minimal difference between input and output voltages.
  • Protection Features: Equipped with thermal shutdown and short-circuit protection to safeguard the device and the application.
  • Automotive Qualified: Meets the rigorous standards required for automotive applications, ensuring reliability and performance in harsh environments.

With its compact surface-mount package, the NCV33269DTRK-3.3 is easy to integrate into various circuit designs, offering flexibility for PCB layout and space-saving benefits. It is an excellent choice for designers looking for a high-quality voltage regulator that combines performance with protection features.

Whether you are developing automotive electronics with stringent power requirements or designing a consumer device that demands consistent voltage regulation, the NCV33269DTRK-3.3 from ON Semiconductor is a solution that will meet and exceed your expectations. Its dedication to quality and performance makes it a standout component in any power management system.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1952 $53.7840
105+ $0.9807 $102.9735
160+ $0.9501 $152.0160
220+ $0.9194 $202.2680
285+ $0.8888 $253.3080
380+ $0.7968 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,579 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess