EN
  • EN
  • DE
  • IT

NCV33375ST1.8T3G

Part No NCV33375ST1.8T3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA, Low Dropout Voltage Regulator with On/Off Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 13V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.5V @ 300mA
Output Current 300mA
Operating Supply Current 200μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 1230599-NCV33375ST1.8T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV33375
Introduction Date January 27, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCV33375ST1.8T3G CAD Model

Description

NCV33375ST1.8T3G Voltage Regulator by ON Semiconductor

The NCV33375ST1.8T3G is a precision, high-performance low-dropout voltage regulator designed by ON Semiconductor, a brand synonymous with innovation and quality in the semiconductor industry. This regulator is specifically engineered to maintain a stable 1.8V output voltage, which is essential for a wide array of electronic applications requiring consistent and reliable power management.

Key Features:

  • Output Voltage: Precisely regulated 1.8V, ideal for sensitive electronic circuits.
  • High Accuracy: Offers an impressive output voltage accuracy of ±1%, ensuring device reliability and performance consistency.
  • Current Capacity: Capable of delivering up to 500 mA of output current, suitable for a variety of low-power applications.
  • Low Dropout: Features a very low dropout voltage, which enhances efficiency by minimizing the difference between input and output voltages.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, thereby ensuring long-term stability and safety.
  • Overcurrent Protection: Built-in current limit functionality helps prevent damage to the regulator during abnormal operating conditions.
  • Package: Available in a compact SOT-223 package, making it suitable for space-constrained applications.
  • Automotive Qualification: Designed to meet the rigorous AEC-Q100 standards for automotive applications, ensuring high reliability under harsh conditions.

Applications:

The NCV33375ST1.8T3G is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Microprocessor and microcontroller power supplies
  • Portable and battery-operated devices
  • Power management for consumer electronics
  • Telecommunications equipment

ON Semiconductor's NCV33375ST1.8T3G is a robust and reliable choice for designers looking to ensure a stable power supply in their electronic designs. Its combination of precision, efficiency, and protection features makes it a top choice for applications that cannot compromise on power quality.

You May Also Be Interested in

DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.4879
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8532 $68.2560
185+ $0.7002 $129.5370
290+ $0.6783 $196.7070
395+ $0.6563 $259.2385
510+ $0.6346 $323.6460
685+ $0.5690 $389.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess