EN
  • EN
  • DE

NCV4276CDT50RKG

Part No NCV4276CDT50RKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 400MA DPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 400mA DPAK-5
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Case / Package DPAK-5
Family Name NCV4276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV4276CDT50RKGOSTR, NCV4276CDT50RKG-ND, NCV4276CDT50RKGOSCT, NCV4276CDT50RKGOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929001-NCV4276CDT50RKG
Ultra Librarian 3D Model Ultra Librarian NCV4276CDT50RKG CAD Model

Description

Introducing the NCV4276CDT50RKG - A Robust Automotive LDO Voltage Regulator

The NCV4276CDT50RKG from ON Semiconductor is a high-performance, low-dropout (LDO) voltage regulator specifically designed to meet the rigorous demands of automotive applications. This device is capable of delivering a stable and precise 5.0V output from a wide input voltage range, making it an ideal choice for powering sensitive electronic components in a variety of automotive environments.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, ideal for consistent operation of automotive electronics.
  • High Output Current: Capable of supplying up to 150mA, suitable for a broad range of applications.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Wide Operating Temperature Range: Designed to operate reliably in extreme temperatures, ranging from -40°C to 125°C, perfect for harsh automotive environments.
  • Overcurrent and Overtemperature Protection: In-built safety features protect the device and the application from potential damage caused by abnormal operating conditions.
  • Automotive Grade: Meets the stringent AEC-Q100 standards for automotive quality and reliability.

Applications

The NCV4276CDT50RKG is versatile and can be used in a variety of automotive applications, including:

  • Infotainment Systems
  • Instrument Cluster Modules
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Package and Availability

This LDO voltage regulator comes in a robust DPAK (TO-252) package, offering a compact footprint with excellent power dissipation characteristics. The part number NCV4276CDT50RKG indicates the automotive-grade version, ensuring it meets the highest quality and performance standards required for vehicle applications.

ON Semiconductor's commitment to quality ensures that the NCV4276CDT50RKG is a reliable choice for designers looking to enhance the performance and safety of their automotive electronics. With its robust feature set and proven performance, this LDO voltage regulator stands out as a top-tier power management solution in the automotive industry.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
95+ $1.2794 $121.5430
145+ $1.2353 $179.1185
205+ $1.1471 $235.1555
265+ $1.1029 $292.2685
330+ $1.0588 $349.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,980 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess