EN
  • EN
  • DE

NCV47701DAJR2G

Part No NCV47701DAJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 350MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 350mA 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCV47701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV47701DAJR2GOSTR, NCV47701DAJR2GOSCT, NCV47701DAJR2GOSDKR, NCV47701DAJR2G-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929006-NCV47701DAJR2G
Ultra Librarian 3D Model Ultra Librarian NCV47701DAJR2G CAD Model

Description

Overview of Product NCV47701DAJR2G

The NCV47701DAJR2G is a high-performance, automotive-grade voltage regulator designed and manufactured by ON Semiconductor. This precision device is engineered to meet the rigorous demands of automotive applications, ensuring reliability and durability in a variety of conditions.

Key Features

  • Output Voltage: The NCV47701DAJR2G offers a stable and precise output voltage, which is essential for the sensitive electronic components in modern vehicles.
  • Load Current: It is capable of delivering a load current up to a specified limit, ensuring consistent performance even under varying conditions.
  • Low Dropout Voltage: The low dropout voltage characteristic of the device allows it to continue providing a regulated output even when the input-to-output voltage differential is minimal.
  • Thermal Protection: It includes thermal protection features that prevent the device from overheating, thereby ensuring the safety and longevity of both the regulator and the system it serves.
  • Wide Operating Temperature Range: The NCV47701DAJR2G is designed to operate effectively across a broad range of temperatures, making it suitable for the harsh environments encountered in automotive applications.

Applications

The NCV47701DAJR2G is ideal for use in a variety of automotive applications, including but not limited to:

  • Power supply for microcontrollers
  • Automotive infotainment systems
  • Instrument cluster modules
  • Advanced driver-assistance systems (ADAS)

Quality and Compliance

ON Semiconductor's commitment to quality is evident in the NCV47701DAJR2G, which is manufactured to comply with the stringent standards required for automotive components. The device is AEC-Q100 qualified, ensuring that it meets the reliability standards for automotive integrated circuits.

Package and Availability

The NCV47701DAJR2G is offered in a robust package that is designed to withstand the mechanical stresses typically encountered in automotive environments. For information regarding pricing, availability, and ordering, interested parties should contact ON Semiconductor or an authorized distributor.

In summary, the NCV47701DAJR2G from ON Semiconductor is a robust, reliable, and high-performing voltage regulator that is well-suited for the demanding requirements of the automotive industry, providing the necessary features to ensure stable operation in a wide range of applications.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6000 $62.4000
8+ $12.8000 $102.4000
13+ $12.4000 $161.2000
17+ $12.0000 $204.0000
22+ $11.6000 $255.2000
29+ $10.4000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess