EN
  • EN
  • DE

NCV47710DAJR2G

Part No NCV47710DAJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 350MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 350mA 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCV47710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929007-NCV47710DAJR2G
Ultra Librarian 3D Model Ultra Librarian NCV47710DAJR2G CAD Model

Description

ON Semiconductor NCV47710DAJR2G Voltage Regulator

The ON Semiconductor NCV47710DAJR2G is a precision, high-performance voltage regulator designed for automotive and industrial applications that demand high reliability and robustness. This component is well-suited for systems requiring a stable voltage supply despite variations in input voltage or load conditions.

Key Features

  • Output Voltage: The NCV47710DAJR2G offers a fixed output voltage, ensuring a consistent supply for critical components.
  • Low Dropout: With its low dropout feature, it can maintain regulation with minimal difference between the input and output voltages, making it efficient in battery-operated devices.
  • High Accuracy: This voltage regulator provides high accuracy in output voltage, which is crucial for sensitive electronic circuits.
  • Current Limiting: It includes a current limiting function, protecting the device and the load from overcurrent conditions.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity of both the regulator and the application it is used in.
  • Wide Operating Temperature Range: Designed to operate over a broad temperature range, this component is suitable for harsh environments.

Applications

The NCV47710DAJR2G is optimized for various applications, particularly in the automotive sector where stability and performance are non-negotiable. It is ideal for power supplies in body control modules, instrument clusters, infotainment systems, and advanced driver-assistance systems (ADAS). Additionally, it can be used in industrial settings, such as in automation control systems, where precise voltage regulation is necessary.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV47710DAJR2G is no exception. It is AEC-Q100 qualified, meaning it has passed stringent tests for automotive electronic components. The device is also manufactured in ISO/TS 16949 certified facilities, ensuring high standards in production and consistency in performance.

With its combination of features and compliance with rigorous industry standards, the NCV47710DAJR2G stands out as a reliable choice for designers seeking a voltage regulator that can withstand the demands of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess