EN
  • EN
  • DE

NCV57152DSADJR4G

Part No NCV57152DSADJR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A D2PAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 13.5V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 13V
Voltage Dropout (Max) 0.52V @ 1.5A
Current - Output 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Base Product Number NCV57152
Standard Package 800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647969-NCV57152DSADJR4G
Ultra Librarian 3D Model Ultra Librarian NCV57152DSADJR4G CAD Model

Description

The NCV57152DSADJR4G is a cutting-edge automotive-grade voltage regulator designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and stable power supply for critical electronic components in vehicles.

Key Features:

  • High Output Voltage Accuracy: The NCV57152DSADJR4G offers a precision output voltage regulation, ensuring consistent performance and reliability for automotive systems.
  • Low Dropout Voltage: This voltage regulator is characterized by its low dropout voltage, which enhances its efficiency and allows it to operate effectively even in low-voltage conditions.
  • Thermal Protection: Equipped with thermal shutdown features, the device is protected from overheating, which is critical in the harsh thermal environment of automotive applications.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the regulator and the downstream circuits from damage due to excessive current draw.
  • Wide Operating Temperature Range: The NCV57152DSADJR4G is designed to operate over a broad temperature range, making it suitable for the temperature extremes commonly encountered in automotive environments.
  • Automotive Grade: As an AEC-Q100 qualified component, this voltage regulator meets the stringent quality standards required for automotive applications, ensuring reliability and performance.

Applications:

The NCV57152DSADJR4G is ideal for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Instrument Clusters
  • Body Control Modules
  • Telematics

Technical Specifications:

  • Output Voltage: Fixed
  • Maximum Output Current: Specified by datasheet
  • Package / Case: Specified by datasheet
  • Mounting Type: Surface Mount

For detailed technical specifications, please refer to the NCV57152DSADJR4G datasheet provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess