EN
  • EN
  • DE

NCV6323BMTAAWTBG

Part No NCV6323BMTAAWTBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8WDFNW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 8-WFDFN Exposed Pad
Case / Package 8-WDFNW (2x2)
Family Name NCV6323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , NCV6323BMTAAWTBG-ND, 488-NCV6323BMTAAWTBGDKR, 488-NCV6323BMTAAWTBGCT, 488-NCV6323BMTAAWTBGTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887136-NCV6323BMTAAWTBG
Ultra Librarian 3D Model Ultra Librarian NCV6323BMTAAWTBG CAD Model

Description

ON Semiconductor NCV6323BMTAAWTBG Voltage Regulator

The NCV6323BMTAAWTBG is a high-performance, fixed-frequency, synchronous buck regulator from ON Semiconductor. Specifically designed to meet the rigorous standards of automotive applications, this voltage regulator delivers efficiency and reliability. It operates over a wide input voltage range and provides an output current up to 3A, making it ideal for powering core voltages of microprocessors, as well as for other power-sensitive devices.

The NCV6323BMTAAWTBG boasts a range of features that ensure its performance in a variety of conditions. With a 2.1MHz fixed switching frequency, it minimizes the size of external components, resulting in a compact power solution that is beneficial for space-constrained applications. Additionally, the regulator offers a low quiescent current, which is crucial for battery-powered systems where power conservation is key.

Protection features of this voltage regulator include cycle-by-cycle current limiting and thermal shutdown, which safeguard the device and the system against overcurrent and overheating conditions. The NCV6323BMTAAWTBG also incorporates under-voltage lockout (UVLO) and output over-voltage protection to ensure stable operation during fluctuating supply conditions.

With an adjustable output voltage range, the NCV6323BMTAAWTBG provides versatility for various design requirements. Its high accuracy output voltage ensures that connected devices receive a stable and precise supply, which is particularly important for sensitive electronics that demand consistent power for proper functionality.

The regulator's package is designed with a wettable flank, which is beneficial for automated optical inspection (AOI) processes in manufacturing, ensuring solder joint quality and contributing to the overall reliability of the end product. This feature, along with the AEC-Q100 qualification, makes the NCV6323BMTAAWTBG an excellent choice for automotive applications where quality and performance cannot be compromised.

In summary, the NCV6323BMTAAWTBG from ON Semiconductor is a robust and efficient solution for voltage regulation in automotive and other power-critical applications. Its combination of high-frequency operation, low quiescent current, and comprehensive protection features make it a reliable and versatile component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7640 $53.4800
160+ $0.6269 $100.3040
250+ $0.6073 $151.8250
345+ $0.5877 $202.7565
445+ $0.5681 $252.8045
590+ $0.5094 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess