EN
  • EN
  • DE

NCV70627DQ001R2G

Part No NCV70627DQ001R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 5.5-29V 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar Motor Driver Power MOSFET Serial 36-SSOP-EP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 160°C (TJ)
Mounting Surface Mount
Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 36-SSOP-EP
Family Name NCV70627
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV70627DQ001R2GOSTR, NCV70627DQ001R2G-ND, NCV70627DQ001R2GOSCT, NCV70627DQ001R2GOSDKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929022-NCV70627DQ001R2G
Ultra Librarian 3D Model Ultra Librarian NCV70627DQ001R2G CAD Model

Description

The NCV70627DQ001R2G is a sophisticated automotive-grade product from ON Semiconductor, renowned for their commitment to reliability and innovation in the semiconductor industry. This component is specifically designed to cater to the demanding requirements of automotive applications, ensuring high performance and durability under harsh conditions.

Key Features

  • Robust Design: Engineered to withstand the rigorous conditions of the automotive environment, the NCV70627DQ001R2G is built to deliver reliable performance over a wide temperature range and is resistant to the vibrations and shocks typical of automotive applications.
  • High Integration: This device integrates multiple functions which help in reducing the overall part count in the system design, leading to cost and space savings on the PCB.
  • Power Efficiency: With ON Semiconductor's focus on energy efficiency, the NCV70627DQ001R2G is optimized for low power consumption, contributing to the energy economy of the automotive system it is part of.
  • Automotive Compliance: The product meets the stringent standards required for automotive components, ensuring compliance with industry regulations and certifications.
  • Advanced Protection: It comes with built-in protection features that safeguard the device and the system against overcurrent, overtemperature, and electrical transients, enhancing system reliability.

Applications

The NCV70627DQ001R2G is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECU)
  • Body Control Modules (BCM)
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

Quality Assurance

ON Semiconductor ensures that the NCV70627DQ001R2G, like all their automotive products, goes through rigorous testing and quality control processes. This guarantees that each component meets the highest standards of quality and performance before it is shipped to customers.

With its robust design, high integration, and compliance with automotive standards, the NCV70627DQ001R2G stands out as an essential component for developers looking to enhance the reliability and efficiency of their automotive systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess