EN
  • EN
  • DE

NCV7512FTG

Part No NCV7512FTG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description FLEXMOS Quad Low-Side Pre-Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100, FLEXMOS
Packaging Tray
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.75 V ~ 5.25 V
Logic Voltage - VIL, VIH 0.8V, 2V
Rise / Fall Time (Typ) 1.4μs, 1.4μs (Maximum)
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1230692-NCV7512FTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV7512
Introduction Date June 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCV7512FTG CAD Model

Description

The ON Semiconductor NCV7512FTG is a versatile, high-performance hex half-bridge driver designed to manage moderate load currents with precision and efficiency. This advanced semiconductor device is engineered to provide robust solutions for a wide range of automotive and industrial applications, including but not limited to, automotive lighting, DC motor control, and inductive load driving.

Key Features

  • Integrated Control: The NCV7512FTG incorporates six half-bridge drivers that can be controlled independently or in pairs, offering flexibility for various configurations and control schemes.
  • High Voltage Operation: With an operating voltage range of 5.5V to 40V, this device is capable of handling the demanding electrical environments typical in automotive applications.
  • High Current Capability: Each half-bridge can source up to 1A of continuous current, making it suitable for driving a range of loads.
  • Protection Features: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable performance and safeguarding against potential damage from abnormal operating conditions.
  • SPI Interface: Communication with microcontrollers is streamlined via a Serial Peripheral Interface (SPI), facilitating easy integration into digital control systems.
  • Diagnostic Feedback: Diagnostic capabilities are built-in, providing real-time feedback on the status of the device and the load for enhanced system monitoring and troubleshooting.

Applications

The NCV7512FTG's robust design and versatile feature set make it an excellent choice for a range of applications. In the automotive sector, it can be used for exterior and interior lighting control, including LED drivers, as well as for motor control in power windows, mirrors, and fans. Industrial applications include automation systems, where precise control of actuators is critical. The device's reliability and diagnostic features also make it suitable for safety-critical systems where continuous monitoring is essential.

Package and Quality

The NCV7512FTG is available in a compact 32-lead QFN package, optimized for minimal footprint and excellent thermal performance. It is AEC-Q100 qualified, demonstrating its compliance with stringent automotive industry standards for reliability and performance under extreme conditions.

With its combination of performance, flexibility, and reliability, the ON Semiconductor NCV7512FTG stands out as a smart choice for designers seeking to enhance their power management and control systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
GATE DRIVER IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess