EN
  • EN
  • DE

NCV7513BFTR2G

Part No NCV7513BFTR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC PREDRIVER HEX LOW SIDE 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Technology NMOS
Applications Automotive
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 32-LQFP
Win Source Part Number 209137-NCV7513BFTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV7513BFTR2G CAD Model

Description

ON Semiconductor NCV7513BFTR2G Product Overview

The NCV7513BFTR2G is a high-performance hex half-bridge driver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is tailored for a wide range of applications that require precise and efficient motor control, particularly in the automotive sector. The device is built to handle the demanding conditions of automotive environments, providing robust and reliable operation.

Key Features

  • High Integration: The NCV7513BFTR2G integrates six half-bridge drivers in one compact package, simplifying design and reducing board space requirements.
  • High Voltage Operation: With an operating voltage range from 5.5V to 50V, it is suitable for various applications and can easily accommodate the electrical systems of most vehicles.
  • High Current Capability: The device can deliver up to 1A of output current per channel, making it capable of driving a wide array of motors and inductive loads.
  • Thermal Protection: Built-in thermal shutdown with automatic restart ensures the device operates within safe temperature ranges, enhancing system reliability.
  • Diagnostic Features: Equipped with comprehensive diagnostic functions, including open-load detection and under-voltage lockout, which aid in system monitoring and troubleshooting.
  • Flexibility: Its SPI interface allows for flexible control and the configuration of each half-bridge independently, enabling precise motor control and various driving modes.

Applications

The NCV7513BFTR2G is primarily used in automotive applications, including but not limited to:

  • Automotive climate control blower motors
  • Power window lift and sunroof actuators
  • Seat adjustment motors
  • Wiper systems

It is also suitable for industrial and consumer applications that require reliable motor control, such as home automation systems and robotics.

Quality and Environmental Compliance

ON Semiconductor ensures that the NCV7513BFTR2G meets stringent quality standards, including AEC-Q100 qualification for automotive-grade components. The device is also compliant with RoHS and Green standards, reflecting the company's commitment to environmental sustainability.

With its robust design, comprehensive feature set, and adherence to quality and environmental standards, the NCV7513BFTR2G from ON Semiconductor is an excellent choice for designers looking for a dependable motor driver solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4583 $51.6664
17+ $6.0417 $102.7089
26+ $5.8333 $151.6658
37+ $5.4167 $200.4179
49+ $5.2083 $255.2067
60+ $5.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess